FasTest, Inc. Quick External Thread Pressure Test Connector HPB-CF04021

Description
FasTest's HPB Series sleeve actuated connectors are an ideal method for fast, safe and repeatable connections to all types of threads and compression type fittings. Simply push the connector onto the fitting to make a connection and pull sleeve away from connection to disconnect. Models available for 1/4", 3/8" and 1/2" NPT, SAE 37º flare threads, Swagelok® and Ferulok® fittings or similar brands Instant connections from vacuum to 5000 psi eliminate tape, sealant and wrenches Safety feature will not allow disconnect under pressure No damage to threaded parts Easy sleeve action to connect and disconnect eliminates twisting and turning Split collet design locks securely Easy to replace main seal
Description
FasTest's HPB Series sleeve actuated connectors are an ideal method for fast, safe and repeatable connections to all types of threads and compression type fittings. Simply push the connector onto the fitting to make a connection and pull sleeve away from connection to disconnect. Models available for 1/4", 3/8" and 1/2" NPT, SAE 37º flare threads, Swagelok® and Ferulok® fittings or similar brands Instant connections from vacuum to 5000 psi eliminate tape, sealant and wrenches Safety feature will not allow disconnect under pressure No damage to threaded parts Easy sleeve action to connect and disconnect eliminates twisting and turning Split collet design locks securely Easy to replace main seal

Suppliers

Company
Product
Description
Supplier Links
Quick External Thread Pressure Test  Connector - HPB-CF04021 - FasTest, Inc.
Roseville, MN, USA
Quick External Thread Pressure Test Connector
HPB-CF04021
Quick External Thread Pressure Test Connector HPB-CF04021
FasTest's HPB Series sleeve actuated connectors are an ideal method for fast, safe and repeatable connections to all types of threads and compression type fittings. Simply push the connector onto the fitting to make a connection and pull sleeve away from connection to disconnect. Models available for 1/4", 3/8" and 1/2" NPT, SAE 37º flare threads, Swagelok® and Ferulok® fittings or similar brands Instant connections from vacuum to 5000 psi eliminate tape, sealant and wrenches Safety feature will not allow disconnect under pressure No damage to threaded parts Easy sleeve action to connect and disconnect eliminates twisting and turning Split collet design locks securely Easy to replace main seal

FasTest's HPB Series sleeve actuated connectors are an ideal method for fast, safe and repeatable connections to all types of threads and compression type fittings. Simply push the connector onto the fitting to make a connection and pull sleeve away from connection to disconnect.

  • Models available for 1/4", 3/8" and 1/2" NPT, SAE 37º flare threads, Swagelok® and Ferulok® fittings or similar brands
  • Instant connections from vacuum to 5000 psi eliminate tape, sealant and wrenches
  • Safety feature will not allow disconnect under pressure
  • No damage to threaded parts
  • Easy sleeve action to connect and disconnect eliminates twisting and turning
  • Split collet design locks securely
  • Easy to replace main seal
Supplier's Site

Technical Specifications

  FasTest, Inc.
Product Category Pressure Test Connectors
Product Number HPB-CF04021
Product Name Quick External Thread Pressure Test Connector
Actuation Method Sleeve Actuation
Unlock Full Specs
to access all available technical data

Similar Products

Body Only - Inside Diameter - Pneumatic - CTSC-001763 - Cincinnati Test Systems, Inc.
Specs
Sealing Method Internal
Pressure Rating 0.0 to 120 psi (0.0 to 84.45 m H2O)
Termination Pneumatic
View Details
Connector for Testing of Components with Female Thread - TW17P - WEH Technologies Inc.
Specs
Actuation Method Sleeve Actuation
Sealing Method Internal
Connection Size 0.1250 to 1 inch (3.17 to 25.4 mm)
View Details
Instant Connections to Internal and External Threads - FXV-089061 - FasTest, Inc.
Specs
Actuation Method Automatic
Sealing Method External
Pressure Rating 5000 psi (3519 m H2O)
View Details
Main Seal Kit (pneumatic) - Smooth - Inside Diameter - CTSC-001719 - Cincinnati Test Systems, Inc.
Specs
Sealing Method Internal
View Details