FasTest, Inc. CGA 540 and 580 Gas Filling Connectors G580-0414-BRP

Description
FasTest's G580 inert gas connector is simple to use with a no twist, no turn approach to filling. Simply connect our product onto your valve and lock into place with a forward movement of the bail handle roller actuator and you are ready to fill the inert gas cylinder in a matter of seconds. Features and benefits include: Stainless steel and brass body wetted components Stainless steel bail handle for strength and operator safety under pressure Heavy duty "through body" design at bail handle connection point Simple, one hand operation bail handle roller actuation 3600 psi rating, 46 ounce weight U.S. Patent #8,844,979 Each Inert Gas G580 is supplied with a standard actuator handle, right-angle 90 degree termination port and EPDM elastomer seals. The elastomer compound used is based upon industry approval and performance characteristics for the application. Distinct durability and maintenance advantages over competitive market brands include: Bail roller actuation Heavy duty handle eliminates failure Simplified design has fewer seals to maintain One piece exterior body construction Fast refurbishment or replacement program Designed and manufactured in the USA
Description
FasTest's G580 inert gas connector is simple to use with a no twist, no turn approach to filling. Simply connect our product onto your valve and lock into place with a forward movement of the bail handle roller actuator and you are ready to fill the inert gas cylinder in a matter of seconds. Features and benefits include: Stainless steel and brass body wetted components Stainless steel bail handle for strength and operator safety under pressure Heavy duty "through body" design at bail handle connection point Simple, one hand operation bail handle roller actuation 3600 psi rating, 46 ounce weight U.S. Patent #8,844,979 Each Inert Gas G580 is supplied with a standard actuator handle, right-angle 90 degree termination port and EPDM elastomer seals. The elastomer compound used is based upon industry approval and performance characteristics for the application. Distinct durability and maintenance advantages over competitive market brands include: Bail roller actuation Heavy duty handle eliminates failure Simplified design has fewer seals to maintain One piece exterior body construction Fast refurbishment or replacement program Designed and manufactured in the USA

Suppliers

Company
Product
Description
Supplier Links
CGA 540 and 580 Gas Filling Connectors - G580-0414-BRP - FasTest, Inc.
Roseville, MN, USA
CGA 540 and 580 Gas Filling Connectors
G580-0414-BRP
CGA 540 and 580 Gas Filling Connectors G580-0414-BRP
FasTest's G580 inert gas connector is simple to use with a no twist, no turn approach to filling. Simply connect our product onto your valve and lock into place with a forward movement of the bail handle roller actuator and you are ready to fill the inert gas cylinder in a matter of seconds. Features and benefits include: Stainless steel and brass body wetted components Stainless steel bail handle for strength and operator safety under pressure Heavy duty "through body" design at bail handle connection point Simple, one hand operation bail handle roller actuation 3600 psi rating, 46 ounce weight U.S. Patent #8,844,979 Each Inert Gas G580 is supplied with a standard actuator handle, right-angle 90 degree termination port and EPDM elastomer seals. The elastomer compound used is based upon industry approval and performance characteristics for the application. Distinct durability and maintenance advantages over competitive market brands include: Bail roller actuation Heavy duty handle eliminates failure Simplified design has fewer seals to maintain One piece exterior body construction Fast refurbishment or replacement program Designed and manufactured in the USA

FasTest's G580 inert gas connector is simple to use with a no twist, no turn approach to filling. Simply connect our product onto your valve and lock into place with a forward movement of the bail handle roller actuator and you are ready to fill the inert gas cylinder in a matter of seconds. Features and benefits include:

  • Stainless steel and brass body wetted components
  • Stainless steel bail handle for strength and operator safety under pressure
  • Heavy duty "through body" design at bail handle connection point
  • Simple, one hand operation bail handle roller actuation
  • 3600 psi rating, 46 ounce weight
  • U.S. Patent #8,844,979

Each Inert Gas G580 is supplied with a standard actuator handle, right-angle 90 degree termination port and EPDM elastomer seals. The elastomer compound used is based upon industry approval and performance characteristics for the application.

Distinct durability and maintenance advantages over competitive market brands include:

  • Bail roller actuation
  • Heavy duty handle eliminates failure
  • Simplified design has fewer seals to maintain
  • One piece exterior body construction
  • Fast refurbishment or replacement program
  • Designed and manufactured in the USA
Supplier's Site

Technical Specifications

  FasTest, Inc.
Product Category Pressure Test Connectors
Product Number G580-0414-BRP
Product Name CGA 540 and 580 Gas Filling Connectors
Actuation Method Lever
Unlock Full Specs
to access all available technical data

Similar Products

Smooth - Inside Diameter - Pneumatic - CTSC-001973 - Cincinnati Test Systems, Inc.
Specs
Sealing Method Internal
Pressure Rating 0.0 to 120 psi (0.0 to 84.45 m H2O)
Termination Pneumatic
View Details
Universal Quick Connector - TW850 - WEH Technologies Inc.
Specs
Actuation Method Sleeve Actuation
Connection Size 0.1250 to 0.5000 inch (3.17 to 12.7 mm)
Pressure Rating 1450 to 9135 psi (1020 to 6429 m H2O)
View Details
Pressure Test Fitting for Connection to Internal and External Threads - FNP-124121 - FasTest, Inc.
Specs
Actuation Method Automatic
Sealing Method Internal
Pressure Rating 3500 psi (2463 m H2O)
View Details
Main Seal Kit (pneumatic) - Smooth - Inside Diameter - CTSC-001447 - Cincinnati Test Systems, Inc.
Specs
Sealing Method Internal
View Details