FasTest, Inc. CGA 540 and 580 Gas Filling Connectors G540-041-SH

Description
FasTest’s G540 medical oxygen and industrial connector is simple to use with a no twist, no turn approach to filling. Simply connect our product onto your valve and lock into place with a forward movement of the sleeve and you are ready to fill the oxygen or industrial cylinder in a matter of seconds. Features and benefits include: Stainless steel and brass body wetted components Simple, one hand operation sleeve actuated 3600 psi rating, 27 ounce weight Each G540-041-SH connector is supplied with a standard straight 1/4" NPT male termination port and Viton seals. The elastomer compound used is based upon industry approval and performance characteristics for the application.
Description
FasTest’s G540 medical oxygen and industrial connector is simple to use with a no twist, no turn approach to filling. Simply connect our product onto your valve and lock into place with a forward movement of the sleeve and you are ready to fill the oxygen or industrial cylinder in a matter of seconds. Features and benefits include: Stainless steel and brass body wetted components Simple, one hand operation sleeve actuated 3600 psi rating, 27 ounce weight Each G540-041-SH connector is supplied with a standard straight 1/4" NPT male termination port and Viton seals. The elastomer compound used is based upon industry approval and performance characteristics for the application.

Suppliers

Company
Product
Description
Supplier Links
CGA 540 and 580 Gas Filling Connectors - G540-041-SH - FasTest, Inc.
Roseville, MN, USA
CGA 540 and 580 Gas Filling Connectors
G540-041-SH
CGA 540 and 580 Gas Filling Connectors G540-041-SH
FasTest’s G540 medical oxygen and industrial connector is simple to use with a no twist, no turn approach to filling. Simply connect our product onto your valve and lock into place with a forward movement of the sleeve and you are ready to fill the oxygen or industrial cylinder in a matter of seconds. Features and benefits include: Stainless steel and brass body wetted components Simple, one hand operation sleeve actuated 3600 psi rating, 27 ounce weight Each G540-041-SH connector is supplied with a standard straight 1/4" NPT male termination port and Viton seals. The elastomer compound used is based upon industry approval and performance characteristics for the application.

FasTest’s G540 medical oxygen and industrial connector is simple to use with a no twist, no turn approach to filling. Simply connect our product onto your valve and lock into place with a forward movement of the sleeve and you are ready to fill the oxygen or industrial cylinder in a matter of seconds. Features and benefits include:

  • Stainless steel and brass body wetted components
  • Simple, one hand operation sleeve actuated
  • 3600 psi rating, 27 ounce weight

Each G540-041-SH connector is supplied with a standard straight 1/4" NPT male termination port and Viton seals. The elastomer compound used is based upon industry approval and performance characteristics for the application.

Supplier's Site

Technical Specifications

  FasTest, Inc.
Product Category Pressure Test Connectors
Product Number G540-041-SH
Product Name CGA 540 and 580 Gas Filling Connectors
Actuation Method Sleeve Actuation
Unlock Full Specs
to access all available technical data

Similar Products

Smooth - Inside Diameter - Pneumatic - CTSC-001630 - Cincinnati Test Systems, Inc.
Specs
Sealing Method Internal
Pressure Rating 0.0 to 120 psi (0.0 to 84.45 m H2O)
Termination Pneumatic
View Details
Pressure Test Tread Quick Connect Fitting - FNLR-044K025 - FasTest, Inc.
Specs
Actuation Method Lever
Sealing Method Internal
Pressure Rating 2500 psi (1759 m H2O)
View Details
Quick Connector Fuel Connector - TW714 - WEH Technologies Inc.
Specs
Actuation Method Sleeve Actuation
Sealing Method Internal
Connection Size 0.1250 inch (3.17 mm)
View Details
Main Seal Kit (pneumatic) - Smooth - Inside Diameter - CTSC-001930 - Cincinnati Test Systems, Inc.
Specs
Sealing Method Internal
View Details