FasTest, Inc. Automated or Manual Connections to Luer Fittings for Testing 60M-P0340

Description
The FasTest LuerMate Series 60M Style connectors are the preferred method for fast, safe and repeatable connections to all standard Luers used in the medical manufacturing industry for leak and pressure testing applications. Simply pull back on latching sleeve, insert female Luer into the connector and push the latching sleeve forward to complete the connection. Remove test pressure and pull back the latching sleeve to release the connection. Mechanical design eliminates plumbing costs required in pneumatic applications Collet design locks securely to Luer feature for instant test test connections No adjustment eliminates over/under tightening and Luer damage or false fail tests Easy sleeve action is ergonomic and eliminates repetitive twisting and turning Durable stainless steel design with easy to replace main seal Designed and manufactured in the USA Click here for Feature and Benefit datasheet
Description
The FasTest LuerMate Series 60M Style connectors are the preferred method for fast, safe and repeatable connections to all standard Luers used in the medical manufacturing industry for leak and pressure testing applications. Simply pull back on latching sleeve, insert female Luer into the connector and push the latching sleeve forward to complete the connection. Remove test pressure and pull back the latching sleeve to release the connection. Mechanical design eliminates plumbing costs required in pneumatic applications Collet design locks securely to Luer feature for instant test test connections No adjustment eliminates over/under tightening and Luer damage or false fail tests Easy sleeve action is ergonomic and eliminates repetitive twisting and turning Durable stainless steel design with easy to replace main seal Designed and manufactured in the USA Click here for Feature and Benefit datasheet

Suppliers

Company
Product
Description
Supplier Links
Automated or Manual Connections to Luer Fittings for Testing - 60M-P0340 - FasTest, Inc.
Roseville, MN, USA
Automated or Manual Connections to Luer Fittings for Testing
60M-P0340
Automated or Manual Connections to Luer Fittings for Testing 60M-P0340
The FasTest LuerMate Series 60M Style connectors are the preferred method for fast, safe and repeatable connections to all standard Luers used in the medical manufacturing industry for leak and pressure testing applications. Simply pull back on latching sleeve, insert female Luer into the connector and push the latching sleeve forward to complete the connection. Remove test pressure and pull back the latching sleeve to release the connection. Mechanical design eliminates plumbing costs required in pneumatic applications Collet design locks securely to Luer feature for instant test test connections No adjustment eliminates over/under tightening and Luer damage or false fail tests Easy sleeve action is ergonomic and eliminates repetitive twisting and turning Durable stainless steel design with easy to replace main seal Designed and manufactured in the USA Click here for Feature and Benefit datasheet

The FasTest LuerMate Series 60M Style connectors are the preferred method for fast, safe and repeatable connections to all standard Luers used in the medical manufacturing industry for leak and pressure testing applications. Simply pull back on latching sleeve, insert female Luer into the connector and push the latching sleeve forward to complete the connection. Remove test pressure and pull back the latching sleeve to release the connection.

  • Mechanical design eliminates plumbing costs required in pneumatic applications
  • Collet design locks securely to Luer feature for instant test test connections
  • No adjustment eliminates over/under tightening and Luer damage or false fail tests
  • Easy sleeve action is ergonomic and eliminates repetitive twisting and turning
  • Durable stainless steel design with easy to replace main seal
  • Designed and manufactured in the USA
    Click here for Feature and Benefit datasheet
Supplier's Site

Technical Specifications

  FasTest, Inc.
Product Category Pressure Test Connectors
Product Number 60M-P0340
Product Name Automated or Manual Connections to Luer Fittings for Testing
Actuation Method Sleeve Actuation
Unlock Full Specs
to access all available technical data

Similar Products

Connector for Testing of Components with Female Thread - TW17V - WEH Technologies Inc.
Specs
Actuation Method Sleeve Actuation
Sealing Method Internal
Connection Size 0.1250 to 1 inch (3.17 to 25.4 mm)
View Details
CGA 540 and 580 Gas Filling Connectors - G580-0414-BRP - FasTest, Inc.
Specs
Actuation Method Lever
Sealing Method Internal
Pressure Rating 3600 psi (2534 m H2O)
View Details
WEH® Connector for Pressure and Vacuum Tests - Type TW01 - WEH Technologies Inc.
Specs
Actuation Method Sleeve Actuation
Sealing Method Internal
Connection Size 0.1250 to 0.7500 inch (3.17 to 19.05 mm)
View Details
Thread and Compression Fitting Quick Connector - HPB-CF06021F - FasTest, Inc.
Specs
Actuation Method Sleeve Actuation
Connection Size 0.3750 inch (9.52 mm)
Pressure Rating 5000 psi (3519 m H2O)
View Details