Fargo Controls, Inc. 30 mm Diameter DC 4 Wire Capacitive Sensor S5134

Description
FEATURES: Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator Field wire-able connector included
Request a Quote
Description
FEATURES: Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator Field wire-able connector included
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S5134 is a 30 mm diameter capacitive sensor with a 4-wire DC output, designed for industrial position detection. It has an external thread of M30 x 1.5, operates on 10-55 Vdc, and provides a maximum switching current of 300 mA. The sensor has an adjustable operating distance of up to 25 mm, a voltage drop of less than 1.8 V when ON, and a power drain of no more than 10 mA at 24 Vdc. It features short circuit and reverse polarity protection, an LED function indicator, and a field wire-able connector. The housing is made of plastic, with non-flush mounting, and it meets an IP65 protection rating. The operating temperature range is from -20 °C to +70 °C.

Datasheet Summary
Powered by GS/AI

The S5134 is a 30 mm diameter capacitive sensor with a 4-wire DC output, designed for industrial position detection. It has an external thread of M30 x 1.5, operates on 10-55 Vdc, and provides a maximum switching current of 300 mA. The sensor has an adjustable operating distance of up to 25 mm, a voltage drop of less than 1.8 V when ON, and a power drain of no more than 10 mA at 24 Vdc. It features short circuit and reverse polarity protection, an LED function indicator, and a field wire-able connector. The housing is made of plastic, with non-flush mounting, and it meets an IP65 protection rating. The operating temperature range is from -20 °C to +70 °C.

Suppliers

Company
Product
Description
Supplier Links
30 mm Diameter DC 4 Wire Capacitive Sensor - S5134 - Fargo Controls, Inc.
Eatontown, NJ, USA
30 mm Diameter DC 4 Wire Capacitive Sensor
S5134
30 mm Diameter DC 4 Wire Capacitive Sensor S5134
FEATURES: Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator Field wire-able connector included

FEATURES:

  • Short circuit & reverse polarity protection
  • Protection degree IP67: dust tight and protection from the effects of immersion
  • LED function indicator
  • Field wire-able connector included
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Proximity Sensors
Product Number S5134
Product Name 30 mm Diameter DC 4 Wire Capacitive Sensor
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.9843 inch (25 mm)
Operating Temperature -4 to 158 F (-20 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

6.5 mm Diameter DC 3 Wire Inductive Proximity Sensor - S3644 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.1181 inch (3 mm)
View Details
30 mm Diameter DC 4 Wire Capacitive Sensor - S5122 - Fargo Controls, Inc.
Specs
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.9843 inch (25 mm)
View Details
NAMUR Inductive Proximity Sensor - S3251 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular
Operation Distance 0.0787 inch (2 mm)
View Details
12 mm Diameter Inductive Sensor - I12M4NO - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1575 inch (4 mm)
View Details