Fargo Controls, Inc. 30 mm Diameter DC 4 Wire Capacitive Sensor S5123

Description
FEATURES: Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request
Request a Quote
Description
FEATURES: Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S5123 is a 30 mm diameter capacitive sensor with a nickel-plated brass housing, designed for non-flush mounting with an adjustable operating distance of 0-25 mm. It operates on a 10-60 Vdc power supply, has a maximum switching current of 200 mA, and draws ≤10 mA at 24 Vdc. The sensor features short circuit and reverse polarity protection, an LED function indicator, IP67 protection, and a 3 m PVC cable output. It supports NPN output with NO+NC function, operates at 10 Hz, and maintains repeatability under 10% with hysteresis ≤20% of Sn. The operating temperature range is -20 to +70 °C.

Datasheet Summary
Powered by GS/AI

The S5123 is a 30 mm diameter capacitive sensor with a nickel-plated brass housing, designed for non-flush mounting with an adjustable operating distance of 0-25 mm. It operates on a 10-60 Vdc power supply, has a maximum switching current of 200 mA, and draws ≤10 mA at 24 Vdc. The sensor features short circuit and reverse polarity protection, an LED function indicator, IP67 protection, and a 3 m PVC cable output. It supports NPN output with NO+NC function, operates at 10 Hz, and maintains repeatability under 10% with hysteresis ≤20% of Sn. The operating temperature range is -20 to +70 °C.

Suppliers

Company
Product
Description
Supplier Links
30 mm Diameter DC 4 Wire Capacitive Sensor - S5123 - Fargo Controls, Inc.
Eatontown, NJ, USA
30 mm Diameter DC 4 Wire Capacitive Sensor
S5123
30 mm Diameter DC 4 Wire Capacitive Sensor S5123
FEATURES: Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request

FEATURES:

  • Short circuit & reverse polarity protection
  • Protection degree IP67: dust tight and protection from the effects of immersion
  • LED function indicator
  • 5 and 10 meter cable lengths available upon request
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Proximity Sensors
Product Number S5123
Product Name 30 mm Diameter DC 4 Wire Capacitive Sensor
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.9843 inch (25 mm)
Operating Temperature -4 to 158 F (-20 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

NAMUR Inductive Proximity Sensor - S3268 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.3937 inch (10 mm)
View Details
High Temperature Inductive Proximity Sensor - S3863 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0394 inch (1 mm)
View Details
12 mm Diameter AC 2 Wire Inductive Proximity Sensor - S3282 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
Rectangular DC 3 Wire Inductive Proximity Sensor - S3782 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.0787 inch (2 mm)
View Details