Fargo Controls, Inc. 18 mm Diameter AC Capacitive Sensor S5051

Description
FEATURES: Protection degree IP65 LED function indicator Sensitivity adjustment 5 and 10 meter cable lengths available upon request
Request a Quote
Description
FEATURES: Protection degree IP65 LED function indicator Sensitivity adjustment 5 and 10 meter cable lengths available upon request
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S5051 is an 18 mm diameter AC capacitive sensor with adjustable operating distance up to 5 mm, designed for industrial detection applications. It features a nickel-plated brass housing, flush mounting capability, and an IP65 protection rating. The sensor operates on 20-250 Vac, supports a maximum switching current of 300 mA and a minimum switching current of 10 mA, with a residual current of ≤1 mA and voltage drop under 6 V. It has an operating frequency of 10 Hz, repeatability under 10% of Sn, and hysteresis not exceeding 20% of Sn. Temperature range is -20 to +70 °C, and it includes a 3 m PVC cable connection with an integrated LED function indicator. Sensitivity is adjustable, and protective housing model S5910 is provided.

Datasheet Summary
Powered by GS/AI

The S5051 is an 18 mm diameter AC capacitive sensor with adjustable operating distance up to 5 mm, designed for industrial detection applications. It features a nickel-plated brass housing, flush mounting capability, and an IP65 protection rating. The sensor operates on 20-250 Vac, supports a maximum switching current of 300 mA and a minimum switching current of 10 mA, with a residual current of ≤1 mA and voltage drop under 6 V. It has an operating frequency of 10 Hz, repeatability under 10% of Sn, and hysteresis not exceeding 20% of Sn. Temperature range is -20 to +70 °C, and it includes a 3 m PVC cable connection with an integrated LED function indicator. Sensitivity is adjustable, and protective housing model S5910 is provided.

Suppliers

Company
Product
Description
Supplier Links
18 mm Diameter AC Capacitive Sensor - S5051 - Fargo Controls, Inc.
Eatontown, NJ, USA
18 mm Diameter AC Capacitive Sensor
S5051
18 mm Diameter AC Capacitive Sensor S5051
FEATURES: Protection degree IP65 LED function indicator Sensitivity adjustment 5 and 10 meter cable lengths available upon request

FEATURES:

  • Protection degree IP65
  • LED function indicator
  • Sensitivity adjustment
  • 5 and 10 meter cable lengths available upon request
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Proximity Sensors
Product Number S5051
Product Name 18 mm Diameter AC Capacitive Sensor
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1969 inch (5 mm)
Operating Temperature -4 to 158 F (-20 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

30mm Diameter DC 3/4 Wire
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.7874 inch (20 mm)
View Details
8 mm Diameter DC 3 Wire
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
18 mm Plastic DC Photoelectric Sensor - S4308 - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Threaded Barrel
Operation Distance 3.94 inch (100 mm)
View Details
30 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3114 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.5906 inch (15 mm)
View Details