Fargo Controls, Inc. 18 mm Diameter AC Capacitive Sensor S5050

Description
FEATURES: Protection degree IP65 LED function indicator Sensitivity adjustment 5 and 10 meter cable lengths available upon request
Request a Quote
Description
FEATURES: Protection degree IP65 LED function indicator Sensitivity adjustment 5 and 10 meter cable lengths available upon request
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S5050 is a 18 mm diameter AC capacitive sensor with adjustable operating distance of 0-5 mm, designed for industrial position sensing. It features nickel-plated brass housing, flush mounting capability, and an IP65 protection rating. The sensor operates on 20-250 Vac, supports a maximum switching current of 300 mA, and includes an LED function indicator. It comes with a 3 m PVC cable and is rated for operation between -20 °C and +70 °C. The residual current is ≤ 1 mA, voltage drop is < 6 V, and repeatability is less than 10% of the sensing distance.

Datasheet Summary
Powered by GS/AI

The S5050 is a 18 mm diameter AC capacitive sensor with adjustable operating distance of 0-5 mm, designed for industrial position sensing. It features nickel-plated brass housing, flush mounting capability, and an IP65 protection rating. The sensor operates on 20-250 Vac, supports a maximum switching current of 300 mA, and includes an LED function indicator. It comes with a 3 m PVC cable and is rated for operation between -20 °C and +70 °C. The residual current is ≤ 1 mA, voltage drop is < 6 V, and repeatability is less than 10% of the sensing distance.

Suppliers

Company
Product
Description
Supplier Links
18 mm Diameter AC Capacitive Sensor - S5050 - Fargo Controls, Inc.
Eatontown, NJ, USA
18 mm Diameter AC Capacitive Sensor
S5050
18 mm Diameter AC Capacitive Sensor S5050
FEATURES: Protection degree IP65 LED function indicator Sensitivity adjustment 5 and 10 meter cable lengths available upon request

FEATURES:

  • Protection degree IP65
  • LED function indicator
  • Sensitivity adjustment
  • 5 and 10 meter cable lengths available upon request
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Proximity Sensors
Product Number S5050
Product Name 18 mm Diameter AC Capacitive Sensor
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1969 inch (5 mm)
Operating Temperature -4 to 158 F (-20 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

30mm Diameter DC 3/4 Wire
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.5906 inch (15 mm)
View Details
High Temperature Capacitive Sensor - S3623 - Fargo Controls, Inc.
Specs
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.5906 inch (15 mm)
View Details
12 mm Diameter AC 2 Wire Inductive Proximity Sensor - S3294 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
18 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3071 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1969 inch (5 mm)
View Details