S4460 -- 18 MM METAL HOUSING PHOTELECTRIC SENSOR, DC
Fargo Controls, Inc.18 mm Metal Housing Photelectric Sensor, DCS4460
Description
Features:
Durable metal housing
Programmable output NPN/PNP
Sensitivity adjustment standard
LED function indicators
Short circuit & reverse polarity protection
Pre-wired cable or connector models
Compliant to the EMC directive
Protection degree IP67: dust tight and protection from the effects of immersion
Fargo Controls, Inc.
Done
Request a Quote
Email Supplier
Description
Features:
Durable metal housing
Programmable output NPN/PNP
Sensitivity adjustment standard
LED function indicators
Short circuit & reverse polarity protection
Pre-wired cable or connector models
Compliant to the EMC directive
Protection degree IP67: dust tight and protection from the effects of immersion
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The S4460 is an 18 mm photoelectric sensor with a durable metal housing designed for DC applications. It features programmable output options for both NPN and PNP configurations, allowing flexibility in integration with various systems. The sensor includes a standard sensitivity adjustment and LED function indicators for operational status monitoring. It is equipped with short circuit and reverse polarity protection to enhance reliability in various environments. The device operates within a power supply range of 10 to 30 Vdc and has a maximum power drain of 50 mA. With an IP67 protection rating, the sensor is dust-tight and resistant to immersion, making it suitable for demanding industrial applications. The operating temperature range is from -20 to +50 ¬8C, ensuring functionality in a variety of conditions.
Datasheet Summary Powered by GS/AI
The S4460 is an 18 mm photoelectric sensor with a durable metal housing designed for DC applications. It features programmable output options for both NPN and PNP configurations, allowing flexibility in integration with various systems. The sensor includes a standard sensitivity adjustment and LED function indicators for operational status monitoring. It is equipped with short circuit and reverse polarity protection to enhance reliability in various environments. The device operates within a power supply range of 10 to 30 Vdc and has a maximum power drain of 50 mA. With an IP67 protection rating, the sensor is dust-tight and resistant to immersion, making it suitable for demanding industrial applications. The operating temperature range is from -20 to +50 ¬8C, ensuring functionality in a variety of conditions.
Features:
Durable metal housing
Programmable output NPN/PNP
Sensitivity adjustment standard
LED function indicators
Short circuit & reverse polarity protection
Pre-wired cable or connector models
Compliant to the EMC directive
Protection degree IP67: dust tight and protection from the effects of immersion
Features:
Durable metal housing
Programmable output NPN/PNP
Sensitivity adjustment standard
LED function indicators
Short circuit & reverse polarity protection
Pre-wired cable or connector models
Compliant to the EMC directive
Protection degree IP67: dust tight and protection from the effects of immersion