Fargo Controls, Inc. Retro-reflective Photoelectric Sensor PRR5P2MNS

Description
FEATURES: Mating M12S2M... connector with 2 meters of cable included with all connector versions Reflector included Reverse polarity protection Protection degree IP65: dust tight and protected against water spray from any direction
Request a Quote
Description
FEATURES: Mating M12S2M... connector with 2 meters of cable included with all connector versions Reflector included Reverse polarity protection Protection degree IP65: dust tight and protected against water spray from any direction
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PRR5P2MNS is a retro-reflective photoelectric sensor with a PNP NO+NC output, featuring an integrated reflector and an M12 connector with 2 meters of cable. It has a maximum operating distance of 2 meters, operates on 10-30 Vdc, and draws ≤20 mA. The sensor has a switching current rating of 200 mA, a voltage drop of ≤2 V in the on state, and a response time of less than 3 ms. Its nickel-plated brass and plastic housing provides IP65 protection, with an operating temperature range of -25 to +55 °C. The external dimensions are 50x51x18 mm, and it is designed to reject ambient light up to 10,000 lux of sunlight or 3,000 lux of incandescent light.

Datasheet Summary
Powered by GS/AI

The PRR5P2MNS is a retro-reflective photoelectric sensor with a PNP NO+NC output, featuring an integrated reflector and an M12 connector with 2 meters of cable. It has a maximum operating distance of 2 meters, operates on 10-30 Vdc, and draws ≤20 mA. The sensor has a switching current rating of 200 mA, a voltage drop of ≤2 V in the on state, and a response time of less than 3 ms. Its nickel-plated brass and plastic housing provides IP65 protection, with an operating temperature range of -25 to +55 °C. The external dimensions are 50x51x18 mm, and it is designed to reject ambient light up to 10,000 lux of sunlight or 3,000 lux of incandescent light.

Suppliers

Company
Product
Description
Supplier Links
Retro-reflective Photoelectric Sensor - PRR5P2MNS - Fargo Controls, Inc.
Eatontown, NJ, USA
Retro-reflective Photoelectric Sensor
PRR5P2MNS
Retro-reflective Photoelectric Sensor PRR5P2MNS
FEATURES: Mating M12S2M... connector with 2 meters of cable included with all connector versions Reflector included Reverse polarity protection Protection degree IP65: dust tight and protected against water spray from any direction

FEATURES:

  • Mating M12S2M... connector with 2 meters of cable included with all connector versions
  • Reflector included
  • Reverse polarity protection
  • Protection degree IP65: dust tight and protected against water spray from any direction
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Photoelectric Sensors
Product Number PRR5P2MNS
Product Name Retro-reflective Photoelectric Sensor
Body Shape Rectangular
Operation Distance 78.74 inch (2000 mm)
Operating Temperature -13 to 131 F (-25 to 55 C)
Optical Technology Type Retroreflective
Beam Type Infrared
Unlock Full Specs
to access all available technical data