Fargo Controls, Inc. Retro-reflective Photoelectric Sensor PR18M3MNSC

Description
FEATURES: Mating M12S2M... connector with 2 meters of cable included with all connector versions Sensitivity adjustment on select units Reverse polarity protection Protection degree IP65: dust tight and protected against water spray from any direction
Request a Quote
Description
FEATURES: Mating M12S2M... connector with 2 meters of cable included with all connector versions Sensitivity adjustment on select units Reverse polarity protection Protection degree IP65: dust tight and protected against water spray from any direction
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PR18M3MNSC is a retro-reflective photoelectric sensor with an NPN NO+NC output, designed for object detection using an infrared light source. It includes a reflector and a 2-meter cable with an M12 connector. The sensor has a maximum operating distance of 3 meters, operates on 10-30 Vdc, and draws ≤20 mA. Its output switches at up to 200 mA with a voltage drop of ≤2 V and a response time of less than 3 ms. The housing is nickel-plated brass, measures 50×51×18 mm, and is rated IP65 for dust and water spray protection. Operating temperature ranges from -25 to +55 °C.

Datasheet Summary
Powered by GS/AI

The PR18M3MNSC is a retro-reflective photoelectric sensor with an NPN NO+NC output, designed for object detection using an infrared light source. It includes a reflector and a 2-meter cable with an M12 connector. The sensor has a maximum operating distance of 3 meters, operates on 10-30 Vdc, and draws ≤20 mA. Its output switches at up to 200 mA with a voltage drop of ≤2 V and a response time of less than 3 ms. The housing is nickel-plated brass, measures 50×51×18 mm, and is rated IP65 for dust and water spray protection. Operating temperature ranges from -25 to +55 °C.

Suppliers

Company
Product
Description
Supplier Links
Retro-reflective Photoelectric Sensor - PR18M3MNSC - Fargo Controls, Inc.
Eatontown, NJ, USA
Retro-reflective Photoelectric Sensor
PR18M3MNSC
Retro-reflective Photoelectric Sensor PR18M3MNSC
FEATURES: Mating M12S2M... connector with 2 meters of cable included with all connector versions Sensitivity adjustment on select units Reverse polarity protection Protection degree IP65: dust tight and protected against water spray from any direction

FEATURES:

  • Mating M12S2M... connector with 2 meters of cable included with all connector versions
  • Sensitivity adjustment on select units
  • Reverse polarity protection
  • Protection degree IP65: dust tight and protected against water spray from any direction
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Photoelectric Sensors
Product Number PR18M3MNSC
Product Name Retro-reflective Photoelectric Sensor
Body Shape Threaded Barrel
Operation Distance 118 inch (3000 mm)
Operating Temperature -13 to 131 F (-25 to 55 C)
Optical Technology Type Retroreflective
Beam Type Infrared
Unlock Full Specs
to access all available technical data