Fairview Microwave Inc. Inner DC Block from 10 MHz to 65 GHz with 1.85mm Interface SD3482

Description
Coaxial DC block SD3482 is only one of a large number of radio frequency DC blocking components specifically stocked to be ready for quick shipment. Fairview Microwave RF DC block is manufactured with a 1.85mm connector in and 1.85mm connector out. Our 1.85mm to 1.85mm DC block is male to female genders in and out. Fairview Microwave 1.85mm DC block has a 50 Ohm impedance and an inner design. Our 50 Ohm 1.85mm inner DC block is rated for a minimum frequency of 10 MHz and a maximum frequency of 65 GHz. SD3482 1.85mm inner DC block has a maximum insertion loss of 1.25 dB and a maximum VSWR of 1.6:1. Inner DC block specs for this Fairview direct current blocking component can be found on its DC block datasheet PDF specifications above. Inner 1.85mm DC block is one radio frequency component of more than one million microwave and millimeter wave RF parts in stock at Fairview and is ready to buy and can be shipped worldwide. Fairview also maintains a wide selection of other radio frequency DC blocks that ship same-day from our warehouse in the as with the rest of our other RF/microwave and millimeter wave components.
Datasheet
Description
Coaxial DC block SD3482 is only one of a large number of radio frequency DC blocking components specifically stocked to be ready for quick shipment. Fairview Microwave RF DC block is manufactured with a 1.85mm connector in and 1.85mm connector out. Our 1.85mm to 1.85mm DC block is male to female genders in and out. Fairview Microwave 1.85mm DC block has a 50 Ohm impedance and an inner design. Our 50 Ohm 1.85mm inner DC block is rated for a minimum frequency of 10 MHz and a maximum frequency of 65 GHz. SD3482 1.85mm inner DC block has a maximum insertion loss of 1.25 dB and a maximum VSWR of 1.6:1. Inner DC block specs for this Fairview direct current blocking component can be found on its DC block datasheet PDF specifications above. Inner 1.85mm DC block is one radio frequency component of more than one million microwave and millimeter wave RF parts in stock at Fairview and is ready to buy and can be shipped worldwide. Fairview also maintains a wide selection of other radio frequency DC blocks that ship same-day from our warehouse in the as with the rest of our other RF/microwave and millimeter wave components.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inner DC Block from 10 MHz to 65 GHz with 1.85mm Interface - SD3482 - Fairview Microwave Inc.
Lewisville, TX, United States
Inner DC Block from 10 MHz to 65 GHz with 1.85mm Interface
SD3482
Inner DC Block from 10 MHz to 65 GHz with 1.85mm Interface SD3482
Coaxial DC block SD3482 is only one of a large number of radio frequency DC blocking components specifically stocked to be ready for quick shipment. Fairview Microwave RF DC block is manufactured with a 1.85mm connector in and 1.85mm connector out. Our 1.85mm to 1.85mm DC block is male to female genders in and out. Fairview Microwave 1.85mm DC block has a 50 Ohm impedance and an inner design. Our 50 Ohm 1.85mm inner DC block is rated for a minimum frequency of 10 MHz and a maximum frequency of 65 GHz. SD3482 1.85mm inner DC block has a maximum insertion loss of 1.25 dB and a maximum VSWR of 1.6:1. Inner DC block specs for this Fairview direct current blocking component can be found on its DC block datasheet PDF specifications above. Inner 1.85mm DC block is one radio frequency component of more than one million microwave and millimeter wave RF parts in stock at Fairview and is ready to buy and can be shipped worldwide. Fairview also maintains a wide selection of other radio frequency DC blocks that ship same-day from our warehouse in the as with the rest of our other RF/microwave and millimeter wave components.

Coaxial DC block SD3482 is only one of a large number of radio frequency DC blocking components specifically stocked to be ready for quick shipment. Fairview Microwave RF DC block is manufactured with a 1.85mm connector in and 1.85mm connector out. Our 1.85mm to 1.85mm DC block is male to female genders in and out.

Fairview Microwave 1.85mm DC block has a 50 Ohm impedance and an inner design. Our 50 Ohm 1.85mm inner DC block is rated for a minimum frequency of 10 MHz and a maximum frequency of 65 GHz. SD3482 1.85mm inner DC block has a maximum insertion loss of 1.25 dB and a maximum VSWR of 1.6:1.

Inner DC block specs for this Fairview direct current blocking component can be found on its DC block datasheet PDF specifications above. Inner 1.85mm DC block is one radio frequency component of more than one million microwave and millimeter wave RF parts in stock at Fairview and is ready to buy and can be shipped worldwide. Fairview also maintains a wide selection of other radio frequency DC blocks that ship same-day from our warehouse in the as with the rest of our other RF/microwave and millimeter wave components.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category DC Blocks
Product Number SD3482
Product Name Inner DC Block from 10 MHz to 65 GHz with 1.85mm Interface
Impedance 50-Ohm
Unlock Full Specs
to access all available technical data

Similar Products

DC BLOCK E-F/E-M 65GHZ RoHS - BLK-E653+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Frequency 0.0100 to 65 GHz
Insertion Loss 0.6000 dB
View Details
Opti-Cap® DC Ultra Broadband Block - P42BN820MA03152 - Knowles Precision Devices
Specs
Frequency 1.60E-5 to 40 GHz
View Details
DC Blocks - NDB-10-50000 - kTB Solutions
Specs
Connector Type 2.4mm; 2.4mm
Frequency 0.0100 to 50 GHz
VSWR 1.3 :1
View Details
Outer DC Block from 10 MHz to 18 GHz with N Interface - SD3465 - Fairview Microwave Inc.
Specs
Connector Type Type N
Impedance 50-Ohm
Frequency 0.0100 to 18 GHz
View Details