Fairview Microwave Inc. Inner and Outer DC Block From 100 MHz to 50 GHz With 2.4mm Connectors SD3481

Description
Coaxial DC block SD3481 is only one of a large number of radio frequency DC blocking components specifically stocked to be ready for quick shipment. Fairview Microwave RF DC block is manufactured with a 2.4mm connector in and 2.4mm connector out. Our 2.4mm to 2.4mm DC block is male to female genders in and out. Fairview Microwave 2.4mm DC block has a 50 Ohm impedance and an inner/outer design. Our 50 Ohm 2.4mm inner/outer DC block is rated for a minimum frequency of 100 MHz and a maximum frequency of 50 GHz. SD3481 2.4mm inner/outer DC block has a maximum insertion loss of 0 dB and a maximum VSWR of 1.75:1. Inner/outer DC block specs for this Fairview direct current blocking component can be found on its DC block datasheet PDF specifications above. Inner/outer 2.4mm DC block is one radio frequency component of more than one million microwave and millimeter wave RF parts in stock at Fairview and is ready to buy and can be shipped worldwide. Fairview also maintains a wide selection of other radio frequency DC blocks that ship same-day from our warehouse in the as with the rest of our other RF/microwave and millimeter wave components.
Datasheet
Description
Coaxial DC block SD3481 is only one of a large number of radio frequency DC blocking components specifically stocked to be ready for quick shipment. Fairview Microwave RF DC block is manufactured with a 2.4mm connector in and 2.4mm connector out. Our 2.4mm to 2.4mm DC block is male to female genders in and out. Fairview Microwave 2.4mm DC block has a 50 Ohm impedance and an inner/outer design. Our 50 Ohm 2.4mm inner/outer DC block is rated for a minimum frequency of 100 MHz and a maximum frequency of 50 GHz. SD3481 2.4mm inner/outer DC block has a maximum insertion loss of 0 dB and a maximum VSWR of 1.75:1. Inner/outer DC block specs for this Fairview direct current blocking component can be found on its DC block datasheet PDF specifications above. Inner/outer 2.4mm DC block is one radio frequency component of more than one million microwave and millimeter wave RF parts in stock at Fairview and is ready to buy and can be shipped worldwide. Fairview also maintains a wide selection of other radio frequency DC blocks that ship same-day from our warehouse in the as with the rest of our other RF/microwave and millimeter wave components.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inner and Outer DC Block From 100 MHz to 50 GHz With 2.4mm Connectors - SD3481 - Fairview Microwave Inc.
Lewisville, TX, United States
Inner and Outer DC Block From 100 MHz to 50 GHz With 2.4mm Connectors
SD3481
Inner and Outer DC Block From 100 MHz to 50 GHz With 2.4mm Connectors SD3481
Coaxial DC block SD3481 is only one of a large number of radio frequency DC blocking components specifically stocked to be ready for quick shipment. Fairview Microwave RF DC block is manufactured with a 2.4mm connector in and 2.4mm connector out. Our 2.4mm to 2.4mm DC block is male to female genders in and out. Fairview Microwave 2.4mm DC block has a 50 Ohm impedance and an inner/outer design. Our 50 Ohm 2.4mm inner/outer DC block is rated for a minimum frequency of 100 MHz and a maximum frequency of 50 GHz. SD3481 2.4mm inner/outer DC block has a maximum insertion loss of 0 dB and a maximum VSWR of 1.75:1. Inner/outer DC block specs for this Fairview direct current blocking component can be found on its DC block datasheet PDF specifications above. Inner/outer 2.4mm DC block is one radio frequency component of more than one million microwave and millimeter wave RF parts in stock at Fairview and is ready to buy and can be shipped worldwide. Fairview also maintains a wide selection of other radio frequency DC blocks that ship same-day from our warehouse in the as with the rest of our other RF/microwave and millimeter wave components.

Coaxial DC block SD3481 is only one of a large number of radio frequency DC blocking components specifically stocked to be ready for quick shipment. Fairview Microwave RF DC block is manufactured with a 2.4mm connector in and 2.4mm connector out. Our 2.4mm to 2.4mm DC block is male to female genders in and out.

Fairview Microwave 2.4mm DC block has a 50 Ohm impedance and an inner/outer design. Our 50 Ohm 2.4mm inner/outer DC block is rated for a minimum frequency of 100 MHz and a maximum frequency of 50 GHz. SD3481 2.4mm inner/outer DC block has a maximum insertion loss of 0 dB and a maximum VSWR of 1.75:1.

Inner/outer DC block specs for this Fairview direct current blocking component can be found on its DC block datasheet PDF specifications above. Inner/outer 2.4mm DC block is one radio frequency component of more than one million microwave and millimeter wave RF parts in stock at Fairview and is ready to buy and can be shipped worldwide. Fairview also maintains a wide selection of other radio frequency DC blocks that ship same-day from our warehouse in the as with the rest of our other RF/microwave and millimeter wave components.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category DC Blocks
Product Number SD3481
Product Name Inner and Outer DC Block From 100 MHz to 50 GHz With 2.4mm Connectors
Connector Type 2.4mm
Unlock Full Specs
to access all available technical data

Similar Products

DC BLOCK / BNC-F / BNC-M /RoHS - BLK-222+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Connector Type BNC
Frequency 0.0100 to 2.2 GHz
View Details
Milli-Cap® DC Ultra Broadband Block - P42NR2R0K5S - Knowles Precision Devices
Specs
Impedance 50-Ohm
Frequency 4 to 20 GHz
View Details
DC Blocks - NDB-10-18000 - kTB Solutions
Specs
Connector Type N
Frequency 0.0100 to 18 GHz
VSWR 1.25 :1
View Details
Inner DC Block From 10 MHz to 40 GHz With 2.92mm Connectors - SD3476 - Fairview Microwave Inc.
Specs
Connector Type 2.92 mm
Impedance 50-Ohm
Frequency 0.0100 to 40 GHz
View Details