Fairview Microwave Inc. Outer DC Block From 10 MHz to 4 GHz With BNC Connectors SD3468

Description
Coaxial DC block SD3468 is only one of a large number of radio frequency DC blocking components specifically stocked to be ready for quick shipment. Fairview Microwave RF DC block is manufactured with a BNC connector in and BNC connector out. Our BNC to BNC DC block is male to female genders in and out. Fairview Microwave BNC DC block has a 50 Ohm impedance and an outer design. Our 50 Ohm BNC outer DC block is rated for a minimum frequency of 10 MHz and a maximum frequency of 4 GHz. SD3468 BNC outer DC block has a maximum insertion loss of 0.5 dB and a maximum VSWR of 1.35:1. Outer DC block specs for this Fairview direct current blocking component can be found on its DC block datasheet PDF specifications above. Outer BNC DC block is one radio frequency component of more than one million microwave and millimeter wave RF parts in stock at Fairview and is ready to buy and can be shipped worldwide. Fairview also maintains a wide selection of other radio frequency DC blocks that ship same-day from our warehouse in the as with the rest of our other RF/microwave and millimeter wave components.
Description
Coaxial DC block SD3468 is only one of a large number of radio frequency DC blocking components specifically stocked to be ready for quick shipment. Fairview Microwave RF DC block is manufactured with a BNC connector in and BNC connector out. Our BNC to BNC DC block is male to female genders in and out. Fairview Microwave BNC DC block has a 50 Ohm impedance and an outer design. Our 50 Ohm BNC outer DC block is rated for a minimum frequency of 10 MHz and a maximum frequency of 4 GHz. SD3468 BNC outer DC block has a maximum insertion loss of 0.5 dB and a maximum VSWR of 1.35:1. Outer DC block specs for this Fairview direct current blocking component can be found on its DC block datasheet PDF specifications above. Outer BNC DC block is one radio frequency component of more than one million microwave and millimeter wave RF parts in stock at Fairview and is ready to buy and can be shipped worldwide. Fairview also maintains a wide selection of other radio frequency DC blocks that ship same-day from our warehouse in the as with the rest of our other RF/microwave and millimeter wave components.

Suppliers

Company
Product
Description
Supplier Links
Outer DC Block From 10 MHz to 4 GHz With BNC Connectors - SD3468 - Fairview Microwave Inc.
Lewisville, TX, United States
Outer DC Block From 10 MHz to 4 GHz With BNC Connectors
SD3468
Outer DC Block From 10 MHz to 4 GHz With BNC Connectors SD3468
Coaxial DC block SD3468 is only one of a large number of radio frequency DC blocking components specifically stocked to be ready for quick shipment. Fairview Microwave RF DC block is manufactured with a BNC connector in and BNC connector out. Our BNC to BNC DC block is male to female genders in and out. Fairview Microwave BNC DC block has a 50 Ohm impedance and an outer design. Our 50 Ohm BNC outer DC block is rated for a minimum frequency of 10 MHz and a maximum frequency of 4 GHz. SD3468 BNC outer DC block has a maximum insertion loss of 0.5 dB and a maximum VSWR of 1.35:1. Outer DC block specs for this Fairview direct current blocking component can be found on its DC block datasheet PDF specifications above. Outer BNC DC block is one radio frequency component of more than one million microwave and millimeter wave RF parts in stock at Fairview and is ready to buy and can be shipped worldwide. Fairview also maintains a wide selection of other radio frequency DC blocks that ship same-day from our warehouse in the as with the rest of our other RF/microwave and millimeter wave components.

Coaxial DC block SD3468 is only one of a large number of radio frequency DC blocking components specifically stocked to be ready for quick shipment. Fairview Microwave RF DC block is manufactured with a BNC connector in and BNC connector out. Our BNC to BNC DC block is male to female genders in and out.

Fairview Microwave BNC DC block has a 50 Ohm impedance and an outer design. Our 50 Ohm BNC outer DC block is rated for a minimum frequency of 10 MHz and a maximum frequency of 4 GHz. SD3468 BNC outer DC block has a maximum insertion loss of 0.5 dB and a maximum VSWR of 1.35:1.

Outer DC block specs for this Fairview direct current blocking component can be found on its DC block datasheet PDF specifications above. Outer BNC DC block is one radio frequency component of more than one million microwave and millimeter wave RF parts in stock at Fairview and is ready to buy and can be shipped worldwide. Fairview also maintains a wide selection of other radio frequency DC blocks that ship same-day from our warehouse in the as with the rest of our other RF/microwave and millimeter wave components.

Supplier's Site

Technical Specifications

  Fairview Microwave Inc.
Product Category DC Blocks
Product Number SD3468
Product Name Outer DC Block From 10 MHz to 4 GHz With BNC Connectors
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

DC BLOCK SMA-F/SMA-M RoHS - BLKD-183-S+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Connector Type SMA
Frequency 0.0100 to 18 GHz
View Details
Opti-Cap® DC Ultra Broadband Block - P21BN300MA04678 - Knowles Precision Devices
Specs
Frequency 1.60E-5 to 40 GHz
View Details
DC Blocks - NDB-10-40000 - kTB Solutions
Specs
Connector Type 2.92mm
Frequency 0.0100 to 40 GHz
VSWR 1.3 :1
View Details
Inner DC Block From 10 MHz to 40 GHz With 2.92mm Connectors - SD3476 - Fairview Microwave Inc.
Specs
Connector Type 2.92 mm
Impedance 50-Ohm
Frequency 0.0100 to 40 GHz
View Details