Fairview Microwave Inc. Outer DC Block From 10 MHz to 18 GHz With SMA Connectors SD3462

Description
Coaxial DC block SD3462 is only one of a large number of radio frequency DC blocking components specifically stocked to be ready for quick shipment. Fairview Microwave RF DC block is manufactured with a SMA connector in and SMA connector out. Our SMA to SMA DC block is male to female genders in and out. Fairview Microwave SMA DC block has a 50 Ohm impedance and an outer design. Our 50 Ohm SMA outer DC block is rated for a minimum frequency of 10 MHz and a maximum frequency of 18 GHz. SD3462 SMA outer DC block has a maximum insertion loss of 0.5 dB and a maximum VSWR of 1.35:1. Outer DC block specs for this Fairview direct current blocking component can be found on its DC block datasheet PDF specifications above. Outer SMA DC block is one radio frequency component of more than one million microwave and millimeter wave RF parts in stock at Fairview and is ready to buy and can be shipped worldwide. Fairview also maintains a wide selection of other radio frequency DC blocks that ship same-day from our warehouse in the as with the rest of our other RF/microwave and millimeter wave components.
Datasheet
Description
Coaxial DC block SD3462 is only one of a large number of radio frequency DC blocking components specifically stocked to be ready for quick shipment. Fairview Microwave RF DC block is manufactured with a SMA connector in and SMA connector out. Our SMA to SMA DC block is male to female genders in and out. Fairview Microwave SMA DC block has a 50 Ohm impedance and an outer design. Our 50 Ohm SMA outer DC block is rated for a minimum frequency of 10 MHz and a maximum frequency of 18 GHz. SD3462 SMA outer DC block has a maximum insertion loss of 0.5 dB and a maximum VSWR of 1.35:1. Outer DC block specs for this Fairview direct current blocking component can be found on its DC block datasheet PDF specifications above. Outer SMA DC block is one radio frequency component of more than one million microwave and millimeter wave RF parts in stock at Fairview and is ready to buy and can be shipped worldwide. Fairview also maintains a wide selection of other radio frequency DC blocks that ship same-day from our warehouse in the as with the rest of our other RF/microwave and millimeter wave components.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outer DC Block From 10 MHz to 18 GHz With SMA Connectors - SD3462 - Fairview Microwave Inc.
Lewisville, TX, United States
Outer DC Block From 10 MHz to 18 GHz With SMA Connectors
SD3462
Outer DC Block From 10 MHz to 18 GHz With SMA Connectors SD3462
Coaxial DC block SD3462 is only one of a large number of radio frequency DC blocking components specifically stocked to be ready for quick shipment. Fairview Microwave RF DC block is manufactured with a SMA connector in and SMA connector out. Our SMA to SMA DC block is male to female genders in and out. Fairview Microwave SMA DC block has a 50 Ohm impedance and an outer design. Our 50 Ohm SMA outer DC block is rated for a minimum frequency of 10 MHz and a maximum frequency of 18 GHz. SD3462 SMA outer DC block has a maximum insertion loss of 0.5 dB and a maximum VSWR of 1.35:1. Outer DC block specs for this Fairview direct current blocking component can be found on its DC block datasheet PDF specifications above. Outer SMA DC block is one radio frequency component of more than one million microwave and millimeter wave RF parts in stock at Fairview and is ready to buy and can be shipped worldwide. Fairview also maintains a wide selection of other radio frequency DC blocks that ship same-day from our warehouse in the as with the rest of our other RF/microwave and millimeter wave components.

Coaxial DC block SD3462 is only one of a large number of radio frequency DC blocking components specifically stocked to be ready for quick shipment. Fairview Microwave RF DC block is manufactured with a SMA connector in and SMA connector out. Our SMA to SMA DC block is male to female genders in and out.

Fairview Microwave SMA DC block has a 50 Ohm impedance and an outer design. Our 50 Ohm SMA outer DC block is rated for a minimum frequency of 10 MHz and a maximum frequency of 18 GHz. SD3462 SMA outer DC block has a maximum insertion loss of 0.5 dB and a maximum VSWR of 1.35:1.

Outer DC block specs for this Fairview direct current blocking component can be found on its DC block datasheet PDF specifications above. Outer SMA DC block is one radio frequency component of more than one million microwave and millimeter wave RF parts in stock at Fairview and is ready to buy and can be shipped worldwide. Fairview also maintains a wide selection of other radio frequency DC blocks that ship same-day from our warehouse in the as with the rest of our other RF/microwave and millimeter wave components.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category DC Blocks
Product Number SD3462
Product Name Outer DC Block From 10 MHz to 18 GHz With SMA Connectors
Impedance 50-Ohm
Unlock Full Specs
to access all available technical data

Similar Products

Milli-Cap® DC Ultra Broadband Block - P42NR2R0K5S - Knowles Precision Devices
Specs
Impedance 50-Ohm
Frequency 4 to 20 GHz
View Details
DC BLOCK / BNC-F / BNC-M /RoHS - BLK-222+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Connector Type BNC
Frequency 0.0100 to 2.2 GHz
View Details
DC Blocks - NDB-10-26500 - kTB Solutions
Specs
Connector Type SMA; 3.5mm; SMA, 3.5mm
Frequency 0.0100 to 26.5 GHz
VSWR 1.3 :1
View Details
Inner DC Block From 10 MHz to 40 GHz With 2.92mm Connectors - SD3379 - Fairview Microwave Inc.
Specs
Connector Type 2.92 mm
Impedance 50-Ohm
Frequency 0.0100 to 40 GHz
View Details