Fairview Microwave Inc. Inner DC Block From 10 MHz to 18 GHz With TNC Connectors SD3457

Description
Coaxial DC block SD3457 is only one of a large number of radio frequency DC blocking components specifically stocked to be ready for quick shipment. Fairview Microwave RF DC block is manufactured with a TNC connector in and TNC connector out. Our TNC to TNC DC block is male to female genders in and out. Fairview Microwave TNC DC block has a 50 Ohm impedance and an inner design. Our 50 Ohm TNC inner DC block is rated for a minimum frequency of 10 MHz and a maximum frequency of 18 GHz. SD3457 TNC inner DC block has a maximum insertion loss of 0.75 dB and a maximum VSWR of 1.6:1. Inner DC block specs for this Fairview direct current blocking component can be found on its DC block datasheet PDF specifications above. Inner TNC DC block is one radio frequency component of more than one million microwave and millimeter wave RF parts in stock at Fairview and is ready to buy and can be shipped worldwide. Fairview also maintains a wide selection of other radio frequency DC blocks that ship same-day from our warehouse in the as with the rest of our other RF/microwave and millimeter wave components.
Datasheet
Description
Coaxial DC block SD3457 is only one of a large number of radio frequency DC blocking components specifically stocked to be ready for quick shipment. Fairview Microwave RF DC block is manufactured with a TNC connector in and TNC connector out. Our TNC to TNC DC block is male to female genders in and out. Fairview Microwave TNC DC block has a 50 Ohm impedance and an inner design. Our 50 Ohm TNC inner DC block is rated for a minimum frequency of 10 MHz and a maximum frequency of 18 GHz. SD3457 TNC inner DC block has a maximum insertion loss of 0.75 dB and a maximum VSWR of 1.6:1. Inner DC block specs for this Fairview direct current blocking component can be found on its DC block datasheet PDF specifications above. Inner TNC DC block is one radio frequency component of more than one million microwave and millimeter wave RF parts in stock at Fairview and is ready to buy and can be shipped worldwide. Fairview also maintains a wide selection of other radio frequency DC blocks that ship same-day from our warehouse in the as with the rest of our other RF/microwave and millimeter wave components.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inner DC Block From 10 MHz to 18 GHz With TNC Connectors - SD3457 - Fairview Microwave Inc.
Lewisville, TX, United States
Inner DC Block From 10 MHz to 18 GHz With TNC Connectors
SD3457
Inner DC Block From 10 MHz to 18 GHz With TNC Connectors SD3457
Coaxial DC block SD3457 is only one of a large number of radio frequency DC blocking components specifically stocked to be ready for quick shipment. Fairview Microwave RF DC block is manufactured with a TNC connector in and TNC connector out. Our TNC to TNC DC block is male to female genders in and out. Fairview Microwave TNC DC block has a 50 Ohm impedance and an inner design. Our 50 Ohm TNC inner DC block is rated for a minimum frequency of 10 MHz and a maximum frequency of 18 GHz. SD3457 TNC inner DC block has a maximum insertion loss of 0.75 dB and a maximum VSWR of 1.6:1. Inner DC block specs for this Fairview direct current blocking component can be found on its DC block datasheet PDF specifications above. Inner TNC DC block is one radio frequency component of more than one million microwave and millimeter wave RF parts in stock at Fairview and is ready to buy and can be shipped worldwide. Fairview also maintains a wide selection of other radio frequency DC blocks that ship same-day from our warehouse in the as with the rest of our other RF/microwave and millimeter wave components.

Coaxial DC block SD3457 is only one of a large number of radio frequency DC blocking components specifically stocked to be ready for quick shipment. Fairview Microwave RF DC block is manufactured with a TNC connector in and TNC connector out. Our TNC to TNC DC block is male to female genders in and out.

Fairview Microwave TNC DC block has a 50 Ohm impedance and an inner design. Our 50 Ohm TNC inner DC block is rated for a minimum frequency of 10 MHz and a maximum frequency of 18 GHz. SD3457 TNC inner DC block has a maximum insertion loss of 0.75 dB and a maximum VSWR of 1.6:1.

Inner DC block specs for this Fairview direct current blocking component can be found on its DC block datasheet PDF specifications above. Inner TNC DC block is one radio frequency component of more than one million microwave and millimeter wave RF parts in stock at Fairview and is ready to buy and can be shipped worldwide. Fairview also maintains a wide selection of other radio frequency DC blocks that ship same-day from our warehouse in the as with the rest of our other RF/microwave and millimeter wave components.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category DC Blocks
Product Number SD3457
Product Name Inner DC Block From 10 MHz to 18 GHz With TNC Connectors
Connector Type TNC
Unlock Full Specs
to access all available technical data

Similar Products

DC BLOCK E-F/E-M 65GHZ RoHS - BLK-E653+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Frequency 0.0100 to 65 GHz
Insertion Loss 0.6000 dB
View Details
DC Blocks - NDB-10-26500 - kTB Solutions
Specs
Connector Type SMA; 3.5mm; SMA, 3.5mm
Frequency 0.0100 to 26.5 GHz
VSWR 1.3 :1
View Details
Inner and Outer DC Block From 10 MHz to 18 GHz With N Connectors - SD3082 - Fairview Microwave Inc.
Specs
Connector Type Type N
Impedance 50-Ohm
Frequency 0.0100 to 18 GHz
View Details