Fairview Microwave Inc. SMA Bias Tee from 100 MHz to 6 GHz Rated to 500 mA and 50 Volts DC SB6000A

Description
Bias Tee (sometimes called a bias T) SB6000A from Fairview is only one RF component of a large number of radio frequency products specifically stocked to be highly available for rapid shipment. Fairview Microwave bias tee has an SMA RF port that is female gender. Our SMA bias tee design is rated for a minimum frequency of 100 MHz and a maximum frquency of 6 GHz. Fairview Microwave RF coaxial bias t / tee part number SB6000A has a Solder Pin DC port connector. This radio frequency wideband bias tee is manufactured to be rated for a max. DC voltage of 50 Volts and a max. current of 500 mA. Our high and low frequency bias tee with SMA connector is designed with a maximum VSWR of 1.5:1 and a RF to bias isolation minimum of 30 dB. Additional RF specs for this Fairview Microwave component can be found on the bias tee datasheet specifications PDF above. Our coaxial broadband bias tee is just part of more than one million RF, microwave and millimeter wave components we carry in-stock. This bias tee with SMA RF port is ready to buy and be shipped worldwide. Fairview also stocks a selection of other radio frequency bias tees that ship same day from our warehouse along with rest of our RF, microwave and millimeter wave component products.
Datasheet
Description
Bias Tee (sometimes called a bias T) SB6000A from Fairview is only one RF component of a large number of radio frequency products specifically stocked to be highly available for rapid shipment. Fairview Microwave bias tee has an SMA RF port that is female gender. Our SMA bias tee design is rated for a minimum frequency of 100 MHz and a maximum frquency of 6 GHz. Fairview Microwave RF coaxial bias t / tee part number SB6000A has a Solder Pin DC port connector. This radio frequency wideband bias tee is manufactured to be rated for a max. DC voltage of 50 Volts and a max. current of 500 mA. Our high and low frequency bias tee with SMA connector is designed with a maximum VSWR of 1.5:1 and a RF to bias isolation minimum of 30 dB. Additional RF specs for this Fairview Microwave component can be found on the bias tee datasheet specifications PDF above. Our coaxial broadband bias tee is just part of more than one million RF, microwave and millimeter wave components we carry in-stock. This bias tee with SMA RF port is ready to buy and be shipped worldwide. Fairview also stocks a selection of other radio frequency bias tees that ship same day from our warehouse along with rest of our RF, microwave and millimeter wave component products.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMA Bias Tee from 100 MHz to 6 GHz Rated to 500 mA and 50 Volts DC - SB6000A - Fairview Microwave Inc.
Lewisville, TX, United States
SMA Bias Tee from 100 MHz to 6 GHz Rated to 500 mA and 50 Volts DC
SB6000A
SMA Bias Tee from 100 MHz to 6 GHz Rated to 500 mA and 50 Volts DC SB6000A
Bias Tee (sometimes called a bias T) SB6000A from Fairview is only one RF component of a large number of radio frequency products specifically stocked to be highly available for rapid shipment. Fairview Microwave bias tee has an SMA RF port that is female gender. Our SMA bias tee design is rated for a minimum frequency of 100 MHz and a maximum frquency of 6 GHz. Fairview Microwave RF coaxial bias t / tee part number SB6000A has a Solder Pin DC port connector. This radio frequency wideband bias tee is manufactured to be rated for a max. DC voltage of 50 Volts and a max. current of 500 mA. Our high and low frequency bias tee with SMA connector is designed with a maximum VSWR of 1.5:1 and a RF to bias isolation minimum of 30 dB. Additional RF specs for this Fairview Microwave component can be found on the bias tee datasheet specifications PDF above. Our coaxial broadband bias tee is just part of more than one million RF, microwave and millimeter wave components we carry in-stock. This bias tee with SMA RF port is ready to buy and be shipped worldwide. Fairview also stocks a selection of other radio frequency bias tees that ship same day from our warehouse along with rest of our RF, microwave and millimeter wave component products.

Bias Tee (sometimes called a bias T) SB6000A from Fairview is only one RF component of a large number of radio frequency products specifically stocked to be highly available for rapid shipment. Fairview Microwave bias tee has an SMA RF port that is female gender. Our SMA bias tee design is rated for a minimum frequency of 100 MHz and a maximum frquency of 6 GHz.

Fairview Microwave RF coaxial bias t / tee part number SB6000A has a Solder Pin DC port connector. This radio frequency wideband bias tee is manufactured to be rated for a max. DC voltage of 50 Volts and a max. current of 500 mA. Our high and low frequency bias tee with SMA connector is designed with a maximum VSWR of 1.5:1 and a RF to bias isolation minimum of 30 dB. Additional RF specs for this Fairview Microwave component can be found on the bias tee datasheet specifications PDF above.

Our coaxial broadband bias tee is just part of more than one million RF, microwave and millimeter wave components we carry in-stock. This bias tee with SMA RF port is ready to buy and be shipped worldwide. Fairview also stocks a selection of other radio frequency bias tees that ship same day from our warehouse along with rest of our RF, microwave and millimeter wave component products.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category Bias Tees
Product Number SB6000A
Product Name SMA Bias Tee from 100 MHz to 6 GHz Rated to 500 mA and 50 Volts DC
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

Bias Tee KBT020180 - KBT020180 - KRYTAR, Inc.
Specs
Connector Type SMA
DC Voltage 50 volts
DC Current 1500 milliamps
View Details
BTN1-0040, High Power Bias Tee - BTN1-0040 - Marki Microwave LLC
Specs
Frequency 5.00E-4 to 40 GHz
View Details
Bias Tee - MBT18-NMF-5000 - Maury Microwave
Specs
Connector Type Type N
DC Voltage 100 volts
DC Current 5000 milliamps
View Details
2.92mm Bias Tee from 0.03 MHz to 40 GHz Rated to 500 mA and 25 Volts DC - SB4000A - Fairview Microwave Inc.
Specs
Connector Type 2.92 mm
DC Voltage 25 volts
DC Current 500 milliamps
View Details