Bias Tee (sometimes called a bias T) SB4000A from Fairview is only one RF component of a large number of radio frequency products specifically stocked to be highly available for rapid shipment. Fairview Microwave bias tee has an 2.92mm RF port that is female gender. Our 2.92mm bias tee design is rated for a minimum frequency of 0.03 MHz and a maximum frquency of 40 GHz.
Fairview Microwave RF coaxial bias t / tee part number SB4000A has a Solder Pin DC port connector. This radio frequency wideband bias tee is manufactured to be rated for a max. DC voltage of 25 Volts and a max. current of 500 mA. Our high and low frequency bias tee with 2.92mm connector is designed with a maximum VSWR of 1.8:1 and a RF to bias isolation minimum of 40 dB. Additional RF specs for this Fairview Microwave component can be found on the bias tee datasheet specifications PDF above.
Our coaxial broadband bias tee is just part of more than one million RF, microwave and millimeter wave components we carry in-stock. This bias tee with 2.92mm RF port is ready to buy and be shipped worldwide. Fairview also stocks a selection of other radio frequency bias tees that ship same day from our warehouse along with rest of our RF, microwave and millimeter wave component products.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | Bias Tees |
| Product Number | SB4000A |
| Product Name | 2.92mm Bias Tee from 0.03 MHz to 40 GHz Rated to 500 mA and 25 Volts DC |
| Connector Type | 2.92 mm |