Fairview Microwave Inc. 2.92mm Bias Tee from 500 MHz to 40 GHz Rated to 1000 mA and 50 Volts DC SB4030

Description
Bias Tee (sometimes called a bias T) SB4030 from Fairview is only one RF component of a large number of radio frequency products specifically stocked to be highly available for rapid shipment. Fairview Microwave bias tee has an 2.92mm RF port that is female gender. Our 2.92mm bias tee design is rated for a minimum frequency of 500 MHz and a maximum frquency of 40 GHz. Fairview Microwave RF coaxial bias t / tee part number SB4030 has a Solder Pin DC port connector. This radio frequency wideband bias tee is manufactured to be rated for a max. DC voltage of 50 Volts and a max. current of 1,000 mA. Our high and low frequency bias tee with 2.92mm connector is designed with a maximum VSWR of 2:1. Additional RF specs for this Fairview Microwave component can be found on the bias tee datasheet specifications PDF above. Our coaxial broadband bias tee is just part of more than one million RF, microwave and millimeter wave components we carry in-stock. This bias tee with 2.92mm RF port is ready to buy and be shipped worldwide. Fairview also stocks a selection of other radio frequency bias tees that ship same day from our warehouse along with rest of our RF, microwave and millimeter wave component products.
Datasheet
Description
Bias Tee (sometimes called a bias T) SB4030 from Fairview is only one RF component of a large number of radio frequency products specifically stocked to be highly available for rapid shipment. Fairview Microwave bias tee has an 2.92mm RF port that is female gender. Our 2.92mm bias tee design is rated for a minimum frequency of 500 MHz and a maximum frquency of 40 GHz. Fairview Microwave RF coaxial bias t / tee part number SB4030 has a Solder Pin DC port connector. This radio frequency wideband bias tee is manufactured to be rated for a max. DC voltage of 50 Volts and a max. current of 1,000 mA. Our high and low frequency bias tee with 2.92mm connector is designed with a maximum VSWR of 2:1. Additional RF specs for this Fairview Microwave component can be found on the bias tee datasheet specifications PDF above. Our coaxial broadband bias tee is just part of more than one million RF, microwave and millimeter wave components we carry in-stock. This bias tee with 2.92mm RF port is ready to buy and be shipped worldwide. Fairview also stocks a selection of other radio frequency bias tees that ship same day from our warehouse along with rest of our RF, microwave and millimeter wave component products.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.92mm Bias Tee from 500 MHz to 40 GHz Rated to 1000 mA and 50 Volts DC - SB4030 - Fairview Microwave Inc.
Lewisville, TX, United States
2.92mm Bias Tee from 500 MHz to 40 GHz Rated to 1000 mA and 50 Volts DC
SB4030
2.92mm Bias Tee from 500 MHz to 40 GHz Rated to 1000 mA and 50 Volts DC SB4030
Bias Tee (sometimes called a bias T) SB4030 from Fairview is only one RF component of a large number of radio frequency products specifically stocked to be highly available for rapid shipment. Fairview Microwave bias tee has an 2.92mm RF port that is female gender. Our 2.92mm bias tee design is rated for a minimum frequency of 500 MHz and a maximum frquency of 40 GHz. Fairview Microwave RF coaxial bias t / tee part number SB4030 has a Solder Pin DC port connector. This radio frequency wideband bias tee is manufactured to be rated for a max. DC voltage of 50 Volts and a max. current of 1,000 mA. Our high and low frequency bias tee with 2.92mm connector is designed with a maximum VSWR of 2:1. Additional RF specs for this Fairview Microwave component can be found on the bias tee datasheet specifications PDF above. Our coaxial broadband bias tee is just part of more than one million RF, microwave and millimeter wave components we carry in-stock. This bias tee with 2.92mm RF port is ready to buy and be shipped worldwide. Fairview also stocks a selection of other radio frequency bias tees that ship same day from our warehouse along with rest of our RF, microwave and millimeter wave component products.

Bias Tee (sometimes called a bias T) SB4030 from Fairview is only one RF component of a large number of radio frequency products specifically stocked to be highly available for rapid shipment. Fairview Microwave bias tee has an 2.92mm RF port that is female gender. Our 2.92mm bias tee design is rated for a minimum frequency of 500 MHz and a maximum frquency of 40 GHz.

Fairview Microwave RF coaxial bias t / tee part number SB4030 has a Solder Pin DC port connector. This radio frequency wideband bias tee is manufactured to be rated for a max. DC voltage of 50 Volts and a max. current of 1,000 mA. Our high and low frequency bias tee with 2.92mm connector is designed with a maximum VSWR of 2:1. Additional RF specs for this Fairview Microwave component can be found on the bias tee datasheet specifications PDF above.

Our coaxial broadband bias tee is just part of more than one million RF, microwave and millimeter wave components we carry in-stock. This bias tee with 2.92mm RF port is ready to buy and be shipped worldwide. Fairview also stocks a selection of other radio frequency bias tees that ship same day from our warehouse along with rest of our RF, microwave and millimeter wave component products.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category Bias Tees
Product Number SB4030
Product Name 2.92mm Bias Tee from 500 MHz to 40 GHz Rated to 1000 mA and 50 Volts DC
Connector Type 2.92 mm
Unlock Full Specs
to access all available technical data

Similar Products

BTN2-0018, High Power Bias Tee - BTN2-0018 - Marki Microwave LLC
Specs
Frequency 0.0030 to 18 GHz
View Details
Bias Tee KBT020080 - KBT020080 - KRYTAR, Inc.
Specs
Connector Type SMA
DC Voltage 35 volts
DC Current 2000 milliamps
View Details
Bias Tee - MBT18-NMF-5000 - Maury Microwave
Specs
Connector Type Type N
DC Voltage 100 volts
DC Current 5000 milliamps
View Details
N Bias Tee from 10 MHz to 4.2 GHz Rated to 1000 mA and 72 Volts DC - SB4203 - Fairview Microwave Inc.
Specs
Connector Type Type N
DC Voltage 72 volts
DC Current 1000 milliamps
View Details