Fairview Microwave Inc. N Bias Tee from 10 MHz to 3 GHz Rated to 1000 mA and 72 Volts DC SB3023

Description
Bias Tee (sometimes called a bias T) SB3023 from Fairview is only one RF component of a large number of radio frequency products specifically stocked to be highly available for rapid shipment. Fairview Microwave bias tee has an N RF port that is male gender. Our N bias tee design is rated for a minimum frequency of 10 MHz and a maximum frquency of 3 GHz. Fairview Microwave RF coaxial bias t / tee part number SB3023 has a Solder Pin DC port connector. This radio frequency wideband bias tee is manufactured to be rated for a max. DC voltage of 72 Volts and a max. current of 1,000 mA. Our high and low frequency bias tee with N connector is designed with a maximum VSWR of 1.2:1. Additional RF specs for this Fairview Microwave component can be found on the bias tee datasheet specifications PDF above. Our coaxial broadband bias tee is just part of more than one million RF, microwave and millimeter wave components we carry in-stock. This bias tee with N RF port is ready to buy and be shipped worldwide. Fairview also stocks a selection of other radio frequency bias tees that ship same day from our warehouse along with rest of our RF, microwave and millimeter wave component products.
Datasheet
Description
Bias Tee (sometimes called a bias T) SB3023 from Fairview is only one RF component of a large number of radio frequency products specifically stocked to be highly available for rapid shipment. Fairview Microwave bias tee has an N RF port that is male gender. Our N bias tee design is rated for a minimum frequency of 10 MHz and a maximum frquency of 3 GHz. Fairview Microwave RF coaxial bias t / tee part number SB3023 has a Solder Pin DC port connector. This radio frequency wideband bias tee is manufactured to be rated for a max. DC voltage of 72 Volts and a max. current of 1,000 mA. Our high and low frequency bias tee with N connector is designed with a maximum VSWR of 1.2:1. Additional RF specs for this Fairview Microwave component can be found on the bias tee datasheet specifications PDF above. Our coaxial broadband bias tee is just part of more than one million RF, microwave and millimeter wave components we carry in-stock. This bias tee with N RF port is ready to buy and be shipped worldwide. Fairview also stocks a selection of other radio frequency bias tees that ship same day from our warehouse along with rest of our RF, microwave and millimeter wave component products.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
N Bias Tee from 10 MHz to 3 GHz Rated to 1000 mA and 72 Volts DC - SB3023 - Fairview Microwave Inc.
Lewisville, TX, United States
N Bias Tee from 10 MHz to 3 GHz Rated to 1000 mA and 72 Volts DC
SB3023
N Bias Tee from 10 MHz to 3 GHz Rated to 1000 mA and 72 Volts DC SB3023
Bias Tee (sometimes called a bias T) SB3023 from Fairview is only one RF component of a large number of radio frequency products specifically stocked to be highly available for rapid shipment. Fairview Microwave bias tee has an N RF port that is male gender. Our N bias tee design is rated for a minimum frequency of 10 MHz and a maximum frquency of 3 GHz. Fairview Microwave RF coaxial bias t / tee part number SB3023 has a Solder Pin DC port connector. This radio frequency wideband bias tee is manufactured to be rated for a max. DC voltage of 72 Volts and a max. current of 1,000 mA. Our high and low frequency bias tee with N connector is designed with a maximum VSWR of 1.2:1. Additional RF specs for this Fairview Microwave component can be found on the bias tee datasheet specifications PDF above. Our coaxial broadband bias tee is just part of more than one million RF, microwave and millimeter wave components we carry in-stock. This bias tee with N RF port is ready to buy and be shipped worldwide. Fairview also stocks a selection of other radio frequency bias tees that ship same day from our warehouse along with rest of our RF, microwave and millimeter wave component products.

Bias Tee (sometimes called a bias T) SB3023 from Fairview is only one RF component of a large number of radio frequency products specifically stocked to be highly available for rapid shipment. Fairview Microwave bias tee has an N RF port that is male gender. Our N bias tee design is rated for a minimum frequency of 10 MHz and a maximum frquency of 3 GHz.

Fairview Microwave RF coaxial bias t / tee part number SB3023 has a Solder Pin DC port connector. This radio frequency wideband bias tee is manufactured to be rated for a max. DC voltage of 72 Volts and a max. current of 1,000 mA. Our high and low frequency bias tee with N connector is designed with a maximum VSWR of 1.2:1. Additional RF specs for this Fairview Microwave component can be found on the bias tee datasheet specifications PDF above.

Our coaxial broadband bias tee is just part of more than one million RF, microwave and millimeter wave components we carry in-stock. This bias tee with N RF port is ready to buy and be shipped worldwide. Fairview also stocks a selection of other radio frequency bias tees that ship same day from our warehouse along with rest of our RF, microwave and millimeter wave component products.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category Bias Tees
Product Number SB3023
Product Name N Bias Tee from 10 MHz to 3 GHz Rated to 1000 mA and 72 Volts DC
Connector Type Type N
Unlock Full Specs
to access all available technical data

Similar Products

BT-0018, Bias Tee - BT-0018 - Marki Microwave LLC
Marki Microwave LLC
Specs
Frequency 4.00E-5 to 18 GHz
View Details
Bias Tee - MBT18-7-5000 - Maury Microwave
Specs
Connector Type 7mm
DC Voltage 100 volts
DC Current 5000 milliamps
View Details
BIAS TEE / SURF MT / RoHS - JEBT-4R2G+ - Mini-Circuits
Specs
Frequency 0.0100 to 4.2 GHz
Insertion Loss 0.1500 dB
RoHS Compliant RoHS
View Details
Bias Tee KBT010124 - KBT010124 - KRYTAR, Inc.
Specs
Connector Type SMA
DC Voltage 50 volts
DC Current 1500 milliamps
View Details