Fairview Microwave Inc. SMA Bias Tee from 10 MHz to 3 GHz Rated to 3000 mA and 50 Volts DC SB3000

Description
Bias Tee (sometimes called a bias T) SB3000 from Fairview is only one RF component of a large number of radio frequency products specifically stocked to be highly available for rapid shipment. Fairview Microwave bias tee has an SMA RF port that is female gender. Our SMA bias tee design is rated for a minimum frequency of 10 MHz and a maximum frquency of 3 GHz. Fairview Microwave RF coaxial bias t / tee part number SB3000 has a Solder Pin DC port connector. This radio frequency wideband bias tee is manufactured to be rated for a max. DC voltage of 50 Volts and a max. current of 3,000 mA. Our high and low frequency bias tee with SMA connector is designed with a maximum VSWR of 1.5:1 and a RF to bias isolation minimum of 25 dB. Additional RF specs for this Fairview Microwave component can be found on the bias tee datasheet specifications PDF above. Our coaxial broadband bias tee is just part of more than one million RF, microwave and millimeter wave components we carry in-stock. This bias tee with SMA RF port is ready to buy and be shipped worldwide. Fairview also stocks a selection of other radio frequency bias tees that ship same day from our warehouse along with rest of our RF, microwave and millimeter wave component products.
Datasheet
Description
Bias Tee (sometimes called a bias T) SB3000 from Fairview is only one RF component of a large number of radio frequency products specifically stocked to be highly available for rapid shipment. Fairview Microwave bias tee has an SMA RF port that is female gender. Our SMA bias tee design is rated for a minimum frequency of 10 MHz and a maximum frquency of 3 GHz. Fairview Microwave RF coaxial bias t / tee part number SB3000 has a Solder Pin DC port connector. This radio frequency wideband bias tee is manufactured to be rated for a max. DC voltage of 50 Volts and a max. current of 3,000 mA. Our high and low frequency bias tee with SMA connector is designed with a maximum VSWR of 1.5:1 and a RF to bias isolation minimum of 25 dB. Additional RF specs for this Fairview Microwave component can be found on the bias tee datasheet specifications PDF above. Our coaxial broadband bias tee is just part of more than one million RF, microwave and millimeter wave components we carry in-stock. This bias tee with SMA RF port is ready to buy and be shipped worldwide. Fairview also stocks a selection of other radio frequency bias tees that ship same day from our warehouse along with rest of our RF, microwave and millimeter wave component products.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMA Bias Tee from 10 MHz to 3 GHz Rated to 3000 mA and 50 Volts DC - SB3000 - Fairview Microwave Inc.
Lewisville, TX, United States
SMA Bias Tee from 10 MHz to 3 GHz Rated to 3000 mA and 50 Volts DC
SB3000
SMA Bias Tee from 10 MHz to 3 GHz Rated to 3000 mA and 50 Volts DC SB3000
Bias Tee (sometimes called a bias T) SB3000 from Fairview is only one RF component of a large number of radio frequency products specifically stocked to be highly available for rapid shipment. Fairview Microwave bias tee has an SMA RF port that is female gender. Our SMA bias tee design is rated for a minimum frequency of 10 MHz and a maximum frquency of 3 GHz. Fairview Microwave RF coaxial bias t / tee part number SB3000 has a Solder Pin DC port connector. This radio frequency wideband bias tee is manufactured to be rated for a max. DC voltage of 50 Volts and a max. current of 3,000 mA. Our high and low frequency bias tee with SMA connector is designed with a maximum VSWR of 1.5:1 and a RF to bias isolation minimum of 25 dB. Additional RF specs for this Fairview Microwave component can be found on the bias tee datasheet specifications PDF above. Our coaxial broadband bias tee is just part of more than one million RF, microwave and millimeter wave components we carry in-stock. This bias tee with SMA RF port is ready to buy and be shipped worldwide. Fairview also stocks a selection of other radio frequency bias tees that ship same day from our warehouse along with rest of our RF, microwave and millimeter wave component products.

Bias Tee (sometimes called a bias T) SB3000 from Fairview is only one RF component of a large number of radio frequency products specifically stocked to be highly available for rapid shipment. Fairview Microwave bias tee has an SMA RF port that is female gender. Our SMA bias tee design is rated for a minimum frequency of 10 MHz and a maximum frquency of 3 GHz.

Fairview Microwave RF coaxial bias t / tee part number SB3000 has a Solder Pin DC port connector. This radio frequency wideband bias tee is manufactured to be rated for a max. DC voltage of 50 Volts and a max. current of 3,000 mA. Our high and low frequency bias tee with SMA connector is designed with a maximum VSWR of 1.5:1 and a RF to bias isolation minimum of 25 dB. Additional RF specs for this Fairview Microwave component can be found on the bias tee datasheet specifications PDF above.

Our coaxial broadband bias tee is just part of more than one million RF, microwave and millimeter wave components we carry in-stock. This bias tee with SMA RF port is ready to buy and be shipped worldwide. Fairview also stocks a selection of other radio frequency bias tees that ship same day from our warehouse along with rest of our RF, microwave and millimeter wave component products.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category Bias Tees
Product Number SB3000
Product Name SMA Bias Tee from 10 MHz to 3 GHz Rated to 3000 mA and 50 Volts DC
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

BT1-0050, High Power Bias Tee - BT1-0050 - Marki Microwave LLC
Specs
Frequency 2.00E-4 to 50 GHz
View Details
Bias Tee KBT020080 - KBT020080 - KRYTAR, Inc.
Specs
Connector Type SMA
DC Voltage 35 volts
DC Current 2000 milliamps
View Details
Bias Tee - MBT18-7-1000 - Maury Microwave
Specs
Connector Type 7mm
DC Voltage 100 volts
DC Current 5000 milliamps
View Details
N Bias Tee from 10 MHz to 3 GHz Rated to 1000 mA and 72 Volts DC - SB3021 - Fairview Microwave Inc.
Specs
Connector Type Type N
DC Voltage 72 volts
DC Current 1000 milliamps
View Details