Fairview Microwave Inc. N Bias Tee from 10 MHz to 3 GHz Rated to 1000 mA and 72 Volts DC SB3021

Description
Bias Tee (sometimes called a bias T) SB3021 from Fairview is only one RF component of a large number of radio frequency products specifically stocked to be highly available for rapid shipment. Fairview Microwave bias tee has an N RF port that is male gender. Our N bias tee design is rated for a minimum frequency of 10 MHz and a maximum frquency of 3 GHz. Fairview Microwave RF coaxial bias t / tee part number SB3021 has a N DC port connector with a female gender. This radio frequency wideband bias tee is manufactured to be rated for a max. DC voltage of 72 Volts and a max. current of 1,000 mA. Our high and low frequency bias tee with N connector is designed with a maximum VSWR of 1.2:1. Additional RF specs for this Fairview Microwave component can be found on the bias tee datasheet specifications PDF above. Our coaxial broadband bias tee is just part of more than one million RF, microwave and millimeter wave components we carry in-stock. This bias tee with N RF port is ready to buy and be shipped worldwide. Fairview also stocks a selection of other radio frequency bias tees that ship same day from our warehouse along with rest of our RF, microwave and millimeter wave component products.
Datasheet
Description
Bias Tee (sometimes called a bias T) SB3021 from Fairview is only one RF component of a large number of radio frequency products specifically stocked to be highly available for rapid shipment. Fairview Microwave bias tee has an N RF port that is male gender. Our N bias tee design is rated for a minimum frequency of 10 MHz and a maximum frquency of 3 GHz. Fairview Microwave RF coaxial bias t / tee part number SB3021 has a N DC port connector with a female gender. This radio frequency wideband bias tee is manufactured to be rated for a max. DC voltage of 72 Volts and a max. current of 1,000 mA. Our high and low frequency bias tee with N connector is designed with a maximum VSWR of 1.2:1. Additional RF specs for this Fairview Microwave component can be found on the bias tee datasheet specifications PDF above. Our coaxial broadband bias tee is just part of more than one million RF, microwave and millimeter wave components we carry in-stock. This bias tee with N RF port is ready to buy and be shipped worldwide. Fairview also stocks a selection of other radio frequency bias tees that ship same day from our warehouse along with rest of our RF, microwave and millimeter wave component products.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
N Bias Tee from 10 MHz to 3 GHz Rated to 1000 mA and 72 Volts DC - SB3021 - Fairview Microwave Inc.
Lewisville, TX, United States
N Bias Tee from 10 MHz to 3 GHz Rated to 1000 mA and 72 Volts DC
SB3021
N Bias Tee from 10 MHz to 3 GHz Rated to 1000 mA and 72 Volts DC SB3021
Bias Tee (sometimes called a bias T) SB3021 from Fairview is only one RF component of a large number of radio frequency products specifically stocked to be highly available for rapid shipment. Fairview Microwave bias tee has an N RF port that is male gender. Our N bias tee design is rated for a minimum frequency of 10 MHz and a maximum frquency of 3 GHz. Fairview Microwave RF coaxial bias t / tee part number SB3021 has a N DC port connector with a female gender. This radio frequency wideband bias tee is manufactured to be rated for a max. DC voltage of 72 Volts and a max. current of 1,000 mA. Our high and low frequency bias tee with N connector is designed with a maximum VSWR of 1.2:1. Additional RF specs for this Fairview Microwave component can be found on the bias tee datasheet specifications PDF above. Our coaxial broadband bias tee is just part of more than one million RF, microwave and millimeter wave components we carry in-stock. This bias tee with N RF port is ready to buy and be shipped worldwide. Fairview also stocks a selection of other radio frequency bias tees that ship same day from our warehouse along with rest of our RF, microwave and millimeter wave component products.

Bias Tee (sometimes called a bias T) SB3021 from Fairview is only one RF component of a large number of radio frequency products specifically stocked to be highly available for rapid shipment. Fairview Microwave bias tee has an N RF port that is male gender. Our N bias tee design is rated for a minimum frequency of 10 MHz and a maximum frquency of 3 GHz.

Fairview Microwave RF coaxial bias t / tee part number SB3021 has a N DC port connector with a female gender. This radio frequency wideband bias tee is manufactured to be rated for a max. DC voltage of 72 Volts and a max. current of 1,000 mA. Our high and low frequency bias tee with N connector is designed with a maximum VSWR of 1.2:1. Additional RF specs for this Fairview Microwave component can be found on the bias tee datasheet specifications PDF above.

Our coaxial broadband bias tee is just part of more than one million RF, microwave and millimeter wave components we carry in-stock. This bias tee with N RF port is ready to buy and be shipped worldwide. Fairview also stocks a selection of other radio frequency bias tees that ship same day from our warehouse along with rest of our RF, microwave and millimeter wave component products.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category Bias Tees
Product Number SB3021
Product Name N Bias Tee from 10 MHz to 3 GHz Rated to 1000 mA and 72 Volts DC
Connector Type Type N
Unlock Full Specs
to access all available technical data

Similar Products

Bias Tee KBT100400 - KBT100400 - KRYTAR, Inc.
Specs
Connector Type 2.4mm
DC Voltage 60 volts
DC Current 1000 milliamps
View Details
BT-0010SMG-1, Miniature Surface Mount Bias Tee - BT-0010SMG-1 - Marki Microwave LLC
Specs
Frequency 0.0200 to 10 GHz
View Details
Bias Tee - MBT18-7-5000 - Maury Microwave
Specs
Connector Type 7mm
DC Voltage 100 volts
DC Current 5000 milliamps
View Details
1.85mm Bias Tee from 0.03 MHz to 85 GHz Rated to 500 mA and 25 Volts DC - SB85000 - Fairview Microwave Inc.
Specs
Connector Type 1.85mm
DC Voltage 25 volts
DC Current 500 milliamps
View Details