These bin storage units are made from 12-gauge hangers and 4" channel uprights. The bin contents are visible and easily accessible. These units are ideal for organizing small parts in shops, factory assembly areas, parts departments and maintenance tool cribs.
The yellow bins are 8 1/4" w x 14 3/4" d x 7" h and hold up to 60 lbs.
| Strong Hold Products | |
|---|---|
| Product Category | Industrial Shelving and Racking |
| Product Number | 55-BR-84 |
| Product Name | Bin Racks |
| Category | Industrial; Commercial |
| Type | Racking; Heavy Duty; Pick Rack |
| Shelving/Racking Options | Single Sided |
| Depth | 28 inch (711 mm) |