These combination cabinets offer flexibility to store manuals as well as tools. They are ideal storage solutions for maintenance, plant or warehouse areas. The top half of the cabinet features 3 adjustable shelves. 1 is a standard shelf and 2 are slotted with metal vertical dividers. Extra dividers may be added. This cabinet has a welded 12" deep extended shelf in the center for tool repairs or a desk top. The lower compartment has 1 adjustable shelf and has a 3-point lock system to secure your tools and other valuables.
| Strong Hold Products | |
|---|---|
| Product Category | Industrial Shelving and Racking |
| Product Number | 46-CMT-244 |
| Product Name | Combination Manual/Tool Cabinet |
| Category | Industrial; Commercial |
| Type | Shelving; Heavy Duty; Tool Shelf |
| Shelving/Racking Options | Enclosed |
| Depth | 24 inch (610 mm) |