Strong Hold's closed shelving unit is the answer when security is not a concern, but strength is. These units have a welded construction with 14-gauge adjustable shelves. They also come fully assembled. This allows quick, easy access to your tools, or machine parts.
| Strong Hold Products | |
|---|---|
| Product Category | Industrial Shelving and Racking |
| Product Number | 35-CSU-243 |
| Product Name | Closed Shelving Unit |
| Category | Industrial; Commercial; Residential |
| Type | Shelving; Heavy Duty; Solid Shelf |
| Shelving/Racking Options | Enclosed |
| Depth | 24 inch (610 mm) |