Strong Hold Products Open Shelving Units 2460-72

Description
These shelving units are built to hold heavy items. The shelves can hold up to 200 pounds per square foot. The uprights are 12-gauge steel punched on 1" centers. Side and back cross braces provide stability to the units. These units are shipped knocked down with hardware and assembly instructions. In addition, the units can be combined for added length.
Description
These shelving units are built to hold heavy items. The shelves can hold up to 200 pounds per square foot. The uprights are 12-gauge steel punched on 1" centers. Side and back cross braces provide stability to the units. These units are shipped knocked down with hardware and assembly instructions. In addition, the units can be combined for added length.

Suppliers

Company
Product
Description
Supplier Links
Open Shelving Units - 2460-72 - Strong Hold Products
Louisville, KY, USA
Open Shelving Units
2460-72
Open Shelving Units 2460-72
These shelving units are built to hold heavy items. The shelves can hold up to 200 pounds per square foot. The uprights are 12-gauge steel punched on 1" centers. Side and back cross braces provide stability to the units. These units are shipped knocked down with hardware and assembly instructions. In addition, the units can be combined for added length.

These shelving units are built to hold heavy items. The shelves can hold up to 200 pounds per square foot. The uprights are 12-gauge steel punched on 1" centers. Side and back cross braces provide stability to the units. These units are shipped knocked down with hardware and assembly instructions. In addition, the units can be combined for added length.

Supplier's Site

Technical Specifications

  Strong Hold Products
Product Category Industrial Shelving and Racking
Product Number 2460-72
Product Name Open Shelving Units
Category Industrial; Commercial
Type Shelving; Heavy Duty; Solid Shelf
Shelving/Racking Options Open
Depth 24 inch (610 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Closed shelving - SRE3025 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details
Server Rack Shelves - 566337 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 2646 lbs (1200 kg)
Depth 31.5 inch (800 mm)
View Details
19
Specs
Type Racking
Depth 15 inch (381 mm)
Length 76.6 inch (1946 mm)
View Details