Fabricast, Inc. Brush Assemblies, Plunger Type 1092003

Description
Fabricast grade FAG180 is the low noise level grade used for all standard assemblies. In general, a noise level of approximately 1 microvolt for each milliampere of current flow can be accomplished depending on the speed of the unit and quantity of brushes per ring. Fabricast grade FAG150 is the highest surface speed grade: however, noise levels are slightly higher than FAG180. Brush life is approximately twice that of FAG180. It is recommended when brush life is critical and/or surface speed is high. Low noise can be achieved with multiple contacts per ring. Fabricast grade FAG193 has highest current carrying capacity; however, it is limited to a surface speed of 250 ft. per minute. Fabricast grades FAG180A and FAG150A contain molybdenum disulfide in addition to silver and graphite. This additive is required for operation in altitude, vacuum, and inert environments. Other characteristics remain the same.
Datasheet
Description
Fabricast grade FAG180 is the low noise level grade used for all standard assemblies. In general, a noise level of approximately 1 microvolt for each milliampere of current flow can be accomplished depending on the speed of the unit and quantity of brushes per ring. Fabricast grade FAG150 is the highest surface speed grade: however, noise levels are slightly higher than FAG180. Brush life is approximately twice that of FAG180. It is recommended when brush life is critical and/or surface speed is high. Low noise can be achieved with multiple contacts per ring. Fabricast grade FAG193 has highest current carrying capacity; however, it is limited to a surface speed of 250 ft. per minute. Fabricast grades FAG180A and FAG150A contain molybdenum disulfide in addition to silver and graphite. This additive is required for operation in altitude, vacuum, and inert environments. Other characteristics remain the same.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Brush Assemblies, Plunger Type - 1092003 - Fabricast, Inc.
South El Monte, CA, USA
Brush Assemblies, Plunger Type
1092003
Brush Assemblies, Plunger Type 1092003
Fabricast grade FAG180 is the low noise level grade used for all standard assemblies. In general, a noise level of approximately 1 microvolt for each milliampere of current flow can be accomplished depending on the speed of the unit and quantity of brushes per ring. Fabricast grade FAG150 is the highest surface speed grade: however, noise levels are slightly higher than FAG180. Brush life is approximately twice that of FAG180. It is recommended when brush life is critical and/or surface speed is high. Low noise can be achieved with multiple contacts per ring. Fabricast grade FAG193 has highest current carrying capacity; however, it is limited to a surface speed of 250 ft. per minute. Fabricast grades FAG180A and FAG150A contain molybdenum disulfide in addition to silver and graphite. This additive is required for operation in altitude, vacuum, and inert environments. Other characteristics remain the same.

Fabricast grade FAG180 is the low noise level grade used for all standard assemblies. In general, a noise level of approximately 1 microvolt for each milliampere of current flow can be accomplished depending on the speed of the unit and quantity of brushes per ring.

Fabricast grade FAG150 is the highest surface speed grade: however, noise levels are slightly higher than FAG180. Brush life is approximately twice that of FAG180. It is recommended when brush life is critical and/or surface speed is high. Low noise can be achieved with multiple contacts per ring.

Fabricast grade FAG193 has highest current carrying capacity; however, it is limited to a surface speed of 250 ft. per minute.

Fabricast grades FAG180A and FAG150A contain molybdenum disulfide in addition to silver and graphite. This additive is required for operation in altitude, vacuum, and inert environments. Other characteristics remain the same.

Supplier's Site Datasheet

Technical Specifications

  Fabricast, Inc.
Product Category Electrodes and Electrode Materials
Product Number 1092003
Product Name Brush Assemblies, Plunger Type
Material Silver Graphite
Shape / Form Assembly; Plunger
Plating / Coating Tin
Applications Generator (optional feature); Motor or Generator (optional feature); Repair / Replacement; Signals from tachometers, strain gages or other instrumentation
Features Machined; Plated or Coated
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
RF Contacts - 1055331-1 - TE Connectivity
Specs
Type Contact
Applications Motor or Generator
View Details
99.99% Zinc Anodes - 8000AM - Belmont Metals, Inc.
Belmont Metals, Inc.
Specs
Type Anode / Anode Material
Material Zinc
Shape / Form Flat Tops
View Details