FX PCB Co., Ltd. Thick Copper PCB

Description
Description The Thick Copper of Processing Capability: Item Capability Classification Mass Production Sample Capacity Structure Grading Goldfinger M – Gold finger length M – Steps gold finger – – Accuracy of critical dimension Goldfinger zone thickness tolerance +/-10% +/-8% Chamfer +/-5mil +/-4mil Accuracy to shape +/-3mil – Accuracy to pattern +/-1mil +/-0.8mil Mixed compression Type 16 28 Accuracy of graph Line precision +/-1mil +/-0.8mil Accuracy Of Buried Resistor Buried resistance precision +/- 10% – Counterpoint Graph ≤1.2mil ≤1mil Interlamination +/-7mil +/-6mil Line width /spacing 3oz 6/8 6/6 4oz 8/8 7/6 5oz 8/10 8/8 6oz 12/12 10/10 7oz 12/14 12/12 8oz 12/16 12/16 10oz 12/18 12/18 12oz 12/20 12/20 Solder Mask 4mil 3.5mil 3-5oz Min Ring Width For Inner Layer Aperture 1.0~1.5 12mil – Aperture 1.5~3.0 20mil – Aperture 3.0~4.0 24mil – Aperture >4.0 30mil – Layer Count 3oz 20 layers 24 layers 4oz 20 layers 24 layers 5oz 16 layers 20 layers 6oz 16 layers 20 layers 7~12oz 10 layers 12 layers
Request a Quote
Description
Description The Thick Copper of Processing Capability: Item Capability Classification Mass Production Sample Capacity Structure Grading Goldfinger M – Gold finger length M – Steps gold finger – – Accuracy of critical dimension Goldfinger zone thickness tolerance +/-10% +/-8% Chamfer +/-5mil +/-4mil Accuracy to shape +/-3mil – Accuracy to pattern +/-1mil +/-0.8mil Mixed compression Type 16 28 Accuracy of graph Line precision +/-1mil +/-0.8mil Accuracy Of Buried Resistor Buried resistance precision +/- 10% – Counterpoint Graph ≤1.2mil ≤1mil Interlamination +/-7mil +/-6mil Line width /spacing 3oz 6/8 6/6 4oz 8/8 7/6 5oz 8/10 8/8 6oz 12/12 10/10 7oz 12/14 12/12 8oz 12/16 12/16 10oz 12/18 12/18 12oz 12/20 12/20 Solder Mask 4mil 3.5mil 3-5oz Min Ring Width For Inner Layer Aperture 1.0~1.5 12mil – Aperture 1.5~3.0 20mil – Aperture 3.0~4.0 24mil – Aperture >4.0 30mil – Layer Count 3oz 20 layers 24 layers 4oz 20 layers 24 layers 5oz 16 layers 20 layers 6oz 16 layers 20 layers 7~12oz 10 layers 12 layers
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thick Copper PCB -  - FX PCB Co., Ltd.
Shenzhen, Guangdong, China
Thick Copper PCB
Thick Copper PCB
Description The Thick Copper of Processing Capability: Item Capability Classification Mass Production Sample Capacity Structure Grading Goldfinger M – Gold finger length M – Steps gold finger – – Accuracy of critical dimension Goldfinger zone thickness tolerance +/-10% +/-8% Chamfer +/-5mil +/-4mil Accuracy to shape +/-3mil – Accuracy to pattern +/-1mil +/-0.8mil Mixed compression Type 16 28 Accuracy of graph Line precision +/-1mil +/-0.8mil Accuracy Of Buried Resistor Buried resistance precision +/- 10% – Counterpoint Graph ≤1.2mil ≤1mil Interlamination +/-7mil +/-6mil Line width /spacing 3oz 6/8 6/6 4oz 8/8 7/6 5oz 8/10 8/8 6oz 12/12 10/10 7oz 12/14 12/12 8oz 12/16 12/16 10oz 12/18 12/18 12oz 12/20 12/20 Solder Mask 4mil 3.5mil 3-5oz Min Ring Width For Inner Layer Aperture 1.0~1.5 12mil – Aperture 1.5~3.0 20mil – Aperture 3.0~4.0 24mil – Aperture >4.0 30mil – Layer Count 3oz 20 layers 24 layers 4oz 20 layers 24 layers 5oz 16 layers 20 layers 6oz 16 layers 20 layers 7~12oz 10 layers 12 layers

Description

The Thick Copper of Processing Capability:

Item Capability Classification Mass Production Sample Capacity
Structure Grading Goldfinger M –
Gold finger length M –
Steps gold finger – –
Accuracy of critical dimension Goldfinger zone thickness tolerance +/-10% +/-8%
Chamfer +/-5mil +/-4mil
Accuracy to shape +/-3mil –
Accuracy to pattern +/-1mil +/-0.8mil
Mixed compression Type 16 28
Accuracy of graph Line precision +/-1mil +/-0.8mil
Accuracy Of Buried Resistor Buried resistance precision +/- 10% –
Counterpoint Graph ≤1.2mil ≤1mil
Interlamination +/-7mil +/-6mil
Line width /spacing 3oz 6/8 6/6
4oz 8/8 7/6
5oz 8/10 8/8
6oz 12/12 10/10
7oz 12/14 12/12
8oz 12/16 12/16
10oz 12/18 12/18
12oz 12/20 12/20
Solder Mask 4mil 3.5mil
3-5oz Min Ring Width For Inner Layer Aperture 1.0~1.5 12mil –
Aperture 1.5~3.0 20mil –
Aperture 3.0~4.0 24mil –
Aperture >4.0 30mil –
Layer Count 3oz 20 layers 24 layers
4oz 20 layers 24 layers
5oz 16 layers 20 layers
6oz 16 layers 20 layers
7~12oz 10 layers 12 layers

Supplier's Site

Technical Specifications

  FX PCB Co., Ltd.
Product Category Printed Circuit Substrate Materials (PCB / PWB)
Product Name Thick Copper PCB
Unlock Full Specs
to access all available technical data

Similar Products

FLEX PCB -  - FX PCB Co., Ltd.
FX PCB Co., Ltd.
Specs
Type Film / Flexible
Thickness 0.0118 inches (0.3000 mm)
View Details
Ceramic PCB 3 -  - FX PCB Co., Ltd.
FX PCB Co., Ltd.
Specs
Materials AIN, AI203
Thickness 0.0098 to 0.1181 inches (0.2500 to 3 mm)
Resistivity 10 ohm-cm
View Details
Rigid Flex PCB 1 -  - FX PCB Co., Ltd.
FX PCB Co., Ltd.
Specs
Type Film / Flexible; Rigid
Thickness 0.0945 inches (2.4 mm)
View Details