FX PCB Co., Ltd. Glass PCB 3

Description
Description Glass PCB Capability: Contents show 1 Glass PCB Capability: 2 Glass PCB Technology Compare: Board Thickness(mm) 0.5-5mm Layer Number 1L Base copper thickness(um) 6-35um Min Track width 100um+/-20um Min hole size 2.0mm Outline Tolerance(mm) +/-0.15mm Size 600x1200mm Transparent rate 80%-90% Surface Treatment OSP, Immersion silver Material Tempered low iron glass; Float glass; Sapphire crystal glass; Quartz glass Glass PCB Technology Compare: Technology - Copper plating - Track Technology - Track Precision - Copper Adhesivity - Yield - Copper Thickness Thick film Stencil silkscreen Not clear, poor surface smooth Poor(1.0) High(80-95%) 10-25um Thin Film Vacumn plating Etching High Precision, surface smooth Poor(0.7) Low(50%-70%) 6-12um FX PCB Own technology Etching High precision, surface smooth Strong(2.5) High(80%-95%) 6-35um
Request a Quote
Description
Description Glass PCB Capability: Contents show 1 Glass PCB Capability: 2 Glass PCB Technology Compare: Board Thickness(mm) 0.5-5mm Layer Number 1L Base copper thickness(um) 6-35um Min Track width 100um+/-20um Min hole size 2.0mm Outline Tolerance(mm) +/-0.15mm Size 600x1200mm Transparent rate 80%-90% Surface Treatment OSP, Immersion silver Material Tempered low iron glass; Float glass; Sapphire crystal glass; Quartz glass Glass PCB Technology Compare: Technology - Copper plating - Track Technology - Track Precision - Copper Adhesivity - Yield - Copper Thickness Thick film Stencil silkscreen Not clear, poor surface smooth Poor(1.0) High(80-95%) 10-25um Thin Film Vacumn plating Etching High Precision, surface smooth Poor(0.7) Low(50%-70%) 6-12um FX PCB Own technology Etching High precision, surface smooth Strong(2.5) High(80%-95%) 6-35um
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Glass PCB 3 -  - FX PCB Co., Ltd.
Shenzhen, Guangdong, China
Glass PCB 3
Glass PCB 3
Description Glass PCB Capability: Contents show 1 Glass PCB Capability: 2 Glass PCB Technology Compare: Board Thickness(mm) 0.5-5mm Layer Number 1L Base copper thickness(um) 6-35um Min Track width 100um+/-20um Min hole size 2.0mm Outline Tolerance(mm) +/-0.15mm Size 600x1200mm Transparent rate 80%-90% Surface Treatment OSP, Immersion silver Material Tempered low iron glass; Float glass; Sapphire crystal glass; Quartz glass Glass PCB Technology Compare: Technology - Copper plating - Track Technology - Track Precision - Copper Adhesivity - Yield - Copper Thickness Thick film Stencil silkscreen Not clear, poor surface smooth Poor(1.0) High(80-95%) 10-25um Thin Film Vacumn plating Etching High Precision, surface smooth Poor(0.7) Low(50%-70%) 6-12um FX PCB Own technology Etching High precision, surface smooth Strong(2.5) High(80%-95%) 6-35um

Description

Glass PCB Capability:

Contents show
1 Glass PCB Capability:
2 Glass PCB Technology Compare:
Board Thickness(mm) 0.5-5mm
Layer Number 1L
Base copper thickness(um) 6-35um
Min Track width 100um+/-20um
Min hole size 2.0mm
Outline Tolerance(mm) +/-0.15mm
Size 600x1200mm
Transparent rate 80%-90%
Surface Treatment OSP, Immersion silver
Material Tempered low iron glass; Float glass; Sapphire crystal glass; Quartz glass

Glass PCB Technology Compare:

Technology - Copper plating - Track Technology - Track Precision - Copper Adhesivity - Yield - Copper Thickness
Thick film Stencil silkscreen Not clear, poor surface smooth Poor(1.0) High(80-95%) 10-25um
Thin Film Vacumn plating Etching High Precision, surface smooth Poor(0.7) Low(50%-70%) 6-12um
FX PCB Own technology Etching High precision, surface smooth Strong(2.5) High(80%-95%) 6-35um

Supplier's Site

Technical Specifications

  FX PCB Co., Ltd.
Product Category Printed Circuit Substrate Materials (PCB / PWB)
Product Name Glass PCB 3
Materials Tempered low iron glass; Float glass; Sapphire crystal glass; Quartz glass
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic PCB 7 -  - FX PCB Co., Ltd.
FX PCB Co., Ltd.
Specs
Materials AIN, AI203
Thickness 0.0098 to 0.1181 inches (0.2500 to 3 mm)
Resistivity 10 ohm-cm
View Details
Flexible Aluminum PCB -  - FX PCB Co., Ltd.
FX PCB Co., Ltd.
Specs
Type Film / Flexible
View Details