FX PCB Co., Ltd. Copper base PCB board Manufacturer

Description
Description Copper base PCB board Manufacturer in 2022 Metal Copper Base PCB Capability: Items Capability Board Classification Aluminum Base,Copper Base,Ceramics Base,Copper-Clad,Com bined Bade Board Material Domestic Aluminum,Domestic copper,lmported aluminum, lmported copper Surface Treatment HASL/ENIG/OSP/Silver Layer Count Single-sided printed board/Double-sided printed board Max.Board Size 1200mm*480mm Min.Board Size 5mm*5mm Trace width/Space 0.1mm/0.1mm Warp and twist <=0.5%(Thickness:1.6 mm,Board Size:300mm*300mm) Board Thickness 0.5mm-5.0mm Copper Thickness 35um/70um/105um/140u m/175um/210um Min.punching Hole 1.0mm(Board thickness below1.0mm) Min Hole Diameter 0.6mm Min.Solder Mask Opening 0.35mm DELIVERY TIME: Single Sided aluminum based board Double sided aluminum based board Single sided copper based board Double sided copper based board Ceramic based board Prototype 5 Working Days 14 Working Days 9 Working Days 16 Working Days 8 Working Days Mass Production 8 Working Days 17 Working Days 12 Working Days 19 Working Days 11 Working Days MP in repeat order 7 Working Days 16 Working Days 11 Working Days 18 Working Days 10 Working Days MAJOR SUPPLIER: Supplier Material Origin Boyu Aluminum Huizhou China Mingrong Aluminum Shenzhen China Naya Metal Copper Dongguan China Shengyi Copper Clad Laminate Guangdong China Taiyo Solder Mask Japen Guangxin Solder Mask Guangzhou China PROCESS-FlOW:
Request a Quote
Description
Description Copper base PCB board Manufacturer in 2022 Metal Copper Base PCB Capability: Items Capability Board Classification Aluminum Base,Copper Base,Ceramics Base,Copper-Clad,Com bined Bade Board Material Domestic Aluminum,Domestic copper,lmported aluminum, lmported copper Surface Treatment HASL/ENIG/OSP/Silver Layer Count Single-sided printed board/Double-sided printed board Max.Board Size 1200mm*480mm Min.Board Size 5mm*5mm Trace width/Space 0.1mm/0.1mm Warp and twist <=0.5%(Thickness:1.6 mm,Board Size:300mm*300mm) Board Thickness 0.5mm-5.0mm Copper Thickness 35um/70um/105um/140u m/175um/210um Min.punching Hole 1.0mm(Board thickness below1.0mm) Min Hole Diameter 0.6mm Min.Solder Mask Opening 0.35mm DELIVERY TIME: Single Sided aluminum based board Double sided aluminum based board Single sided copper based board Double sided copper based board Ceramic based board Prototype 5 Working Days 14 Working Days 9 Working Days 16 Working Days 8 Working Days Mass Production 8 Working Days 17 Working Days 12 Working Days 19 Working Days 11 Working Days MP in repeat order 7 Working Days 16 Working Days 11 Working Days 18 Working Days 10 Working Days MAJOR SUPPLIER: Supplier Material Origin Boyu Aluminum Huizhou China Mingrong Aluminum Shenzhen China Naya Metal Copper Dongguan China Shengyi Copper Clad Laminate Guangdong China Taiyo Solder Mask Japen Guangxin Solder Mask Guangzhou China PROCESS-FlOW:
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Copper base PCB board Manufacturer -  - FX PCB Co., Ltd.
Shenzhen, Guangdong, China
Copper base PCB board Manufacturer
Copper base PCB board Manufacturer
Description Copper base PCB board Manufacturer in 2022 Metal Copper Base PCB Capability: Items Capability Board Classification Aluminum Base,Copper Base,Ceramics Base,Copper-Clad,Com bined Bade Board Material Domestic Aluminum,Domestic copper,lmported aluminum, lmported copper Surface Treatment HASL/ENIG/OSP/Silver Layer Count Single-sided printed board/Double-sided printed board Max.Board Size 1200mm*480mm Min.Board Size 5mm*5mm Trace width/Space 0.1mm/0.1mm Warp and twist <=0.5%(Thickness:1.6 mm,Board Size:300mm*300mm) Board Thickness 0.5mm-5.0mm Copper Thickness 35um/70um/105um/140u m/175um/210um Min.punching Hole 1.0mm(Board thickness below1.0mm) Min Hole Diameter 0.6mm Min.Solder Mask Opening 0.35mm DELIVERY TIME: Single Sided aluminum based board Double sided aluminum based board Single sided copper based board Double sided copper based board Ceramic based board Prototype 5 Working Days 14 Working Days 9 Working Days 16 Working Days 8 Working Days Mass Production 8 Working Days 17 Working Days 12 Working Days 19 Working Days 11 Working Days MP in repeat order 7 Working Days 16 Working Days 11 Working Days 18 Working Days 10 Working Days MAJOR SUPPLIER: Supplier Material Origin Boyu Aluminum Huizhou China Mingrong Aluminum Shenzhen China Naya Metal Copper Dongguan China Shengyi Copper Clad Laminate Guangdong China Taiyo Solder Mask Japen Guangxin Solder Mask Guangzhou China PROCESS-FlOW:

Description

Copper base PCB board Manufacturer in 2022


Metal Copper Base PCB Capability:

Items Capability
Board Classification Aluminum Base,Copper Base,Ceramics Base,Copper-Clad,Combined Bade Board
Material Domestic Aluminum,Domestic copper,lmported aluminum, lmported copper
Surface Treatment HASL/ENIG/OSP/Silver
Layer Count Single-sided printed board/Double-sided printed board
Max.Board Size 1200mm*480mm
Min.Board Size 5mm*5mm
Trace width/Space 0.1mm/0.1mm
Warp and twist <=0.5%(Thickness:1.6mm,Board Size:300mm*300mm)
Board Thickness 0.5mm-5.0mm
Copper Thickness 35um/70um/105um/140um/175um/210um
Min.punching Hole 1.0mm(Board thickness below1.0mm)
Min Hole Diameter 0.6mm
Min.Solder Mask Opening 0.35mm

DELIVERY TIME:

Single Sided aluminum based board Double sided aluminum based board Single sided copper based board Double sided copper based board Ceramic based board
Prototype 5 Working Days 14 Working Days 9 Working Days 16 Working Days 8 Working Days
Mass Production 8 Working Days 17 Working Days 12 Working Days 19 Working Days 11 Working Days
MP in repeat order 7 Working Days 16 Working Days 11 Working Days 18 Working Days 10 Working Days

MAJOR SUPPLIER:

Supplier Material Origin
Boyu Aluminum Huizhou China
Mingrong Aluminum Shenzhen China
Naya Metal Copper Dongguan China
Shengyi Copper Clad Laminate Guangdong China
Taiyo Solder Mask Japen
Guangxin Solder Mask Guangzhou China

PROCESS-FlOW:

Supplier's Site

Technical Specifications

  FX PCB Co., Ltd.
Product Category Printed Circuit Substrate Materials (PCB / PWB)
Product Name Copper base PCB board Manufacturer
Materials Aluminum Foil; Copper Foil; Domestic Aluminum,Domestic copper,lmported aluminum, lmported copper
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic PCB AIO203 Material 1 -  - FX PCB Co., Ltd.
Specs
Materials AIN, AI203
Thickness 0.0098 to 0.1181 inches (0.2500 to 3 mm)
Resistivity 10 to 14 ohm-cm
View Details
Rigid Flex PCB -  - FX PCB Co., Ltd.
FX PCB Co., Ltd.
Specs
Type Film / Flexible; Rigid
Thickness 0.0020 inches (0.0500 mm)
View Details
Ceramic PCB 9 -  - FX PCB Co., Ltd.
FX PCB Co., Ltd.
Specs
Materials AIN, AI203
Thickness 0.0098 to 0.1181 inches (0.2500 to 3 mm)
Resistivity 10 ohm-cm
View Details