FX PCB Co., Ltd. Ceramic PCB AI203 Material 2

Description
Description Ceramic PCB AIO203 Capability: Finished board thickness (0.25-0.38mm)+/-0.03 mm (0.38-0.635)+/-0.04m m (0.76-2mm)+/-0.05mm Surface Treatment ENIG,ENEPIG,Immersio n Silver Material AIN, AI203 Ceramic PCB AIO203 Materials Properties: Item Unit Value Test Standard Color / White 3.2 Density g/cm³ ≥ 3.7 GB/T 2413 Thermal Conductivity 20℃, W/(m · K) ≥ 24 GB/T 5598 Dielectric Constant 1MHz 9~10 GB/T 5594.4 Dielectric Strength KV/mm ≥ 17 GB/T 5593 Flexural Strength Mpa ≥ 350 GB/T 5593 Camber Length‰ ≤2‰ Surface Roughness Ra µ m 0.2~0.75 GB/T 6062 Water Absorption % 0 GB/T 3299—1996 Volume Resistivity 20℃, Ω .cm ≥ 1014 GB/T 5594.5 Thermal Expansion 10-6 mm 20~300℃ 6.5~7.5 GB/T 5593
Request a Quote
Description
Description Ceramic PCB AIO203 Capability: Finished board thickness (0.25-0.38mm)+/-0.03 mm (0.38-0.635)+/-0.04m m (0.76-2mm)+/-0.05mm Surface Treatment ENIG,ENEPIG,Immersio n Silver Material AIN, AI203 Ceramic PCB AIO203 Materials Properties: Item Unit Value Test Standard Color / White 3.2 Density g/cm³ ≥ 3.7 GB/T 2413 Thermal Conductivity 20℃, W/(m · K) ≥ 24 GB/T 5598 Dielectric Constant 1MHz 9~10 GB/T 5594.4 Dielectric Strength KV/mm ≥ 17 GB/T 5593 Flexural Strength Mpa ≥ 350 GB/T 5593 Camber Length‰ ≤2‰ Surface Roughness Ra µ m 0.2~0.75 GB/T 6062 Water Absorption % 0 GB/T 3299—1996 Volume Resistivity 20℃, Ω .cm ≥ 1014 GB/T 5594.5 Thermal Expansion 10-6 mm 20~300℃ 6.5~7.5 GB/T 5593
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ceramic PCB AI203 Material 2 -  - FX PCB Co., Ltd.
Shenzhen, Guangdong, China
Ceramic PCB AI203 Material 2
Ceramic PCB AI203 Material 2
Description Ceramic PCB AIO203 Capability: Finished board thickness (0.25-0.38mm)+/-0.03 mm (0.38-0.635)+/-0.04m m (0.76-2mm)+/-0.05mm Surface Treatment ENIG,ENEPIG,Immersio n Silver Material AIN, AI203 Ceramic PCB AIO203 Materials Properties: Item Unit Value Test Standard Color / White 3.2 Density g/cm³ ≥ 3.7 GB/T 2413 Thermal Conductivity 20℃, W/(m · K) ≥ 24 GB/T 5598 Dielectric Constant 1MHz 9~10 GB/T 5594.4 Dielectric Strength KV/mm ≥ 17 GB/T 5593 Flexural Strength Mpa ≥ 350 GB/T 5593 Camber Length‰ ≤2‰ Surface Roughness Ra µ m 0.2~0.75 GB/T 6062 Water Absorption % 0 GB/T 3299—1996 Volume Resistivity 20℃, Ω .cm ≥ 1014 GB/T 5594.5 Thermal Expansion 10-6 mm 20~300℃ 6.5~7.5 GB/T 5593

Description

Ceramic PCB AIO203 Capability:

Finished board thickness

(0.25-0.38mm)+/-0.03mm
(0.38-0.635)+/-0.04mm
(0.76-2mm)+/-0.05mm
Surface Treatment ENIG,ENEPIG,Immersion Silver
Material AIN, AI203

Ceramic PCB AIO203 Materials Properties:

Item Unit Value Test Standard
Color / White 3.2
Density g/cm³ ≥ 3.7 GB/T 2413
Thermal Conductivity 20℃, W/(m · K) ≥ 24 GB/T 5598
Dielectric Constant 1MHz 9~10 GB/T 5594.4
Dielectric Strength KV/mm ≥ 17 GB/T 5593
Flexural Strength Mpa ≥ 350 GB/T 5593
Camber Length‰ ≤2‰
Surface Roughness Ra µ m 0.2~0.75 GB/T 6062
Water Absorption % 0 GB/T 3299—1996
Volume Resistivity 20℃, Ω .cm ≥ 1014 GB/T 5594.5
Thermal Expansion 10-6 mm 20~300℃ 6.5~7.5 GB/T 5593

Supplier's Site

Technical Specifications

  FX PCB Co., Ltd.
Product Category Printed Circuit Substrate Materials (PCB / PWB)
Product Name Ceramic PCB AI203 Material 2
Materials AIN, AI203
Unlock Full Specs
to access all available technical data

Similar Products

Multilayer Flex PCB -  - FX PCB Co., Ltd.
FX PCB Co., Ltd.
Specs
Type Film / Flexible
Materials PI
Thickness 0.0039 inches (0.1000 mm)
View Details
Ceramic PCB 9 -  - FX PCB Co., Ltd.
FX PCB Co., Ltd.
Specs
Materials AIN, AI203
Thickness 0.0098 to 0.1181 inches (0.2500 to 3 mm)
Resistivity 10 ohm-cm
View Details
Rigid Flex PCB 8L -  - FX PCB Co., Ltd.
FX PCB Co., Ltd.
Specs
Type Film / Flexible; Rigid
Materials Fr4+PI
Thickness 0.0945 inches (2.4 mm)
View Details
Copper base PCB board Manufacturer -  - FX PCB Co., Ltd.
Specs
Materials Aluminum Foil; Copper Foil; Domestic Aluminum,Domestic copper,lmported aluminum, lmported copper
Thickness 0.0197 to 0.1969 inches (0.5000 to 5 mm)
View Details