FUTEK Advanced Sensor Technology, Inc. ZAC150 Tension Base Plate FSH03128

Description
ZAC150 , 1500 Klb , Tension Base Plate , Used with LCF770/LCF771 , Material - 17-4 PH S.S. , M150x4-Thread , Standard
Description
ZAC150 , 1500 Klb , Tension Base Plate , Used with LCF770/LCF771 , Material - 17-4 PH S.S. , M150x4-Thread , Standard

Suppliers

Company
Product
Description
Supplier Links
Irvine, CA, USA
ZAC150 Tension Base Plate
FSH03128
ZAC150 Tension Base Plate FSH03128
ZAC150 , 1500 Klb , Tension Base Plate , Used with LCF770/LCF771 , Material - 17-4 PH S.S. , M150x4-Thread , Standard

ZAC150 , 1500 Klb , Tension Base Plate , Used with LCF770/LCF771 , Material - 17-4 PH S.S. , M150x4-Thread , Standard

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Tooling Plates and Columns
Product Number FSH03128
Product Name ZAC150 Tension Base Plate
Plate / Block Type Base Plate
Unlock Full Specs
to access all available technical data

Similar Products

ASTM D638 Type IV Tensile Test Mold -  - APSX, LLC
Specs
Plate / Block Type Platen / Mold Plate
Material Aluminum
Width / Diameter 4.8 inch (122 mm)
View Details
6
Specs
Plate / Block Type Tombstone
Width / Diameter 15.75 inch (400 mm)
Length 15.75 inch (400 mm)
View Details
FLEX ZERO BASE - CP180-2424-35 - Imao-Fixtureworks
Specs
Plate / Block Type Tooling / Fixture Plate
Material Steel
Width / Diameter 9.45 inch (240 mm)
View Details
ZAC150 Tension Base Plate - FSH02377 - FUTEK Advanced Sensor Technology, Inc.
FUTEK Advanced Sensor Technology, Inc.
Specs
Plate / Block Type Base Plate
Material Stainless Steel
View Details