FUTEK Advanced Sensor Technology, Inc. ZAC150 Tension Base Plate FSH02377

Description
ZAC150, Tension Base Plate , w/ Mounting Hardware for LCF550/LCF551 , Material - 17-4 PH S.S. , 1 3/4-12-Thread , Standard , Max Load 150 Klb (F1472-1)
Description
ZAC150, Tension Base Plate , w/ Mounting Hardware for LCF550/LCF551 , Material - 17-4 PH S.S. , 1 3/4-12-Thread , Standard , Max Load 150 Klb (F1472-1)

Suppliers

Company
Product
Description
Supplier Links
ZAC150 Tension Base Plate - FSH02377 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
ZAC150 Tension Base Plate
FSH02377
ZAC150 Tension Base Plate FSH02377
ZAC150, Tension Base Plate , w/ Mounting Hardware for LCF550/LCF551 , Material - 17-4 PH S.S. , 1 3/4-12-Thread , Standard , Max Load 150 Klb (F1472-1)

ZAC150, Tension Base Plate , w/ Mounting Hardware for LCF550/LCF551 , Material - 17-4 PH S.S. , 1 3/4-12-Thread , Standard , Max Load 150 Klb (F1472-1)

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Tooling Plates and Columns
Product Number FSH02377
Product Name ZAC150 Tension Base Plate
Plate / Block Type Base Plate
Unlock Full Specs
to access all available technical data

Similar Products

BLANK ALUMINUM MOLD FOR APSX-PIM -  - APSX, LLC
Specs
Plate / Block Type Platen / Mold Plate
Material Aluminum
Width / Diameter 4.8 inch (122 mm)
View Details
Ball Lock® 2-Sided Tooling Columns - 69102 - Jergens, Inc.
Specs
Plate / Block Type Tombstone
Material Cast Iron; Class 40 Cast Iron
Length 15.75 inch (400 mm)
View Details
FLEX ZERO BASE - CP180-2424-35 - Imao-Fixtureworks
Specs
Plate / Block Type Tooling / Fixture Plate
Material Steel
Width / Diameter 9.45 inch (240 mm)
View Details
ZAC151 LCB500 Tension Base Plate - FSH02912 - FUTEK Advanced Sensor Technology, Inc.
FUTEK Advanced Sensor Technology, Inc.
Specs
Plate / Block Type Base Plate
Material Stainless Steel
View Details