FUTEK Advanced Sensor Technology, Inc. ZAC150 Tension Base Plate FSH02376

Description
ZAC150, Tension Base Plate w/ Mounting Hardware, for LCF500/LCF501, Material - 17-4 PH S.S. , M33x2-Thread , Standard , Max Load 75 Klb (F1471-2)
Description
ZAC150, Tension Base Plate w/ Mounting Hardware, for LCF500/LCF501, Material - 17-4 PH S.S. , M33x2-Thread , Standard , Max Load 75 Klb (F1471-2)

Suppliers

Company
Product
Description
Supplier Links
ZAC150 Tension Base Plate - FSH02376 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
ZAC150 Tension Base Plate
FSH02376
ZAC150 Tension Base Plate FSH02376
ZAC150, Tension Base Plate w/ Mounting Hardware, for LCF500/LCF501, Material - 17-4 PH S.S. , M33x2-Thread , Standard , Max Load 75 Klb (F1471-2)

ZAC150, Tension Base Plate w/ Mounting Hardware, for LCF500/LCF501, Material - 17-4 PH S.S. , M33x2-Thread , Standard , Max Load 75 Klb (F1471-2)

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Tooling Plates and Columns
Product Number FSH02376
Product Name ZAC150 Tension Base Plate
Plate / Block Type Base Plate
Unlock Full Specs
to access all available technical data

Similar Products

FLEX ZERO BASE - CP180-2424-35 - Imao-Fixtureworks
Specs
Plate / Block Type Tooling / Fixture Plate
Material Steel
Width / Diameter 9.45 inch (240 mm)
View Details
6
Specs
Plate / Block Type Tombstone
Width / Diameter 15.75 inch (400 mm)
Length 15.75 inch (400 mm)
View Details
3D PRINTED INSERT MOLD HOLDER FOR APSX-PIM -  - APSX, LLC
Specs
Plate / Block Type Platen / Mold Plate
Material Aluminum
Width / Diameter 4.8 inch (122 mm)
View Details
ZAC150 Tension Base Plate - FSH02852 - FUTEK Advanced Sensor Technology, Inc.
FUTEK Advanced Sensor Technology, Inc.
Specs
Plate / Block Type Base Plate
Material Stainless Steel
View Details