FUTEK Advanced Sensor Technology, Inc. ZAC150 Tension Base Plate FSH02374

Description
ZAC150, Tension Base Plate , w/ Mounting Hardware for LCF450/LCF451 , Material - 2024-T4 , M16x2-Thread , Standard , Max Load 3000 lb (F1469-4)
Description
ZAC150, Tension Base Plate , w/ Mounting Hardware for LCF450/LCF451 , Material - 2024-T4 , M16x2-Thread , Standard , Max Load 3000 lb (F1469-4)

Suppliers

Company
Product
Description
Supplier Links
ZAC150 Tension Base Plate - FSH02374 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
ZAC150 Tension Base Plate
FSH02374
ZAC150 Tension Base Plate FSH02374
ZAC150, Tension Base Plate , w/ Mounting Hardware for LCF450/LCF451 , Material - 2024-T4 , M16x2-Thread , Standard , Max Load 3000 lb (F1469-4)

ZAC150, Tension Base Plate , w/ Mounting Hardware for LCF450/LCF451 , Material - 2024-T4 , M16x2-Thread , Standard , Max Load 3000 lb (F1469-4)

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Tooling Plates and Columns
Product Number FSH02374
Product Name ZAC150 Tension Base Plate
Plate / Block Type Base Plate
Unlock Full Specs
to access all available technical data

Similar Products

FLEX ZERO BASE - CP180-2424-35 - Imao-Fixtureworks
Specs
Plate / Block Type Tooling / Fixture Plate
Material Steel
Width / Diameter 9.45 inch (240 mm)
View Details
Ball Lock® Fixture Plates - 28724 - Jergens, Inc.
Specs
Plate / Block Type Tooling / Fixture Plate
Material Aluminum; Steel; Aluminum
Length 0.9843 inch (25 mm)
View Details
ASTM D790 Flexural Test Mold -  - APSX, LLC
Specs
Plate / Block Type Platen / Mold Plate
Material Aluminum
Width / Diameter 4.8 inch (122 mm)
View Details
ZAC150 Tension Base Plate - FSH02377 - FUTEK Advanced Sensor Technology, Inc.
FUTEK Advanced Sensor Technology, Inc.
Specs
Plate / Block Type Base Plate
Material Stainless Steel
View Details