Stove Bright® 262H290 Satin Black is a Low VOC, high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film integrity in working temperature up to 1200°F (650°C). This coating is designed for rapid curing and good working properties over ferrous and properly prepared non-ferrous metal surfaces. Ideal for wood stoves, stove pipes, heaters, engines and engine manifolds, and other metal surfaces subject to high temperatures. This product is sold direct from Forrest or through authorized distributors in 1 gallon, 5 gallon, 52 Gallon drums or 250 gallon totes.
FORREST Technical Coatings | |
---|---|
Product Category | Industrial Paints |
Product Number | 262H291 |
Product Name | Stove Bright Satin Black 3.5 VOC High Temp Coating |
Chemistry | Resin; Silicone |
Cure / Setting Technology | Thermoplastic; Film Drying |
Coverage | 139 to 225 ft² (12.91 to 20.9 m²) |
Cure Temperature | 70 to 176 F (21 to 80 C) |
Form | Liquid; Solvent |