Stove Bright® 1A62H241 Muffler Black is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film integrity in working temperature up to 1200°F (650°C). This coating is designed for rapid curing and good working properties over ferrous and properly prepared non-ferrous metal surfaces. Ideal for firepits, engines and engine manifolds, and other metal surfaces subject to high temperatures. The aerosol formula is easy to use and exactly matches the 62H241 Muffler Black color standard. For manufacturers and distributors the product is packaged 12 cans per case.
| FORREST Technical Coatings | |
|---|---|
| Product Category | Industrial Paints |
| Product Number | 1A62H241 |
| Product Name | 62H241 Muffler Black Paint Aerosol |
| Chemistry | Resin; Silicone; Zinc |
| Cure / Setting Technology | Film Drying |
| Coverage | 139 ft² (12.91 m²) |
| Cure Temperature | 70 to 176 F (21 to 80 C) |
| Form | Aerosol; Solvent |