The UMGZ100 force measuring bearing block from FMS USA, Inc. is designed for precise measurement of material tension in various applications. It features a robust stainless steel construction, providing durability and corrosion resistance. The block supports nominal forces ranging from 0.5 kN to 20 kN (112 to 4496 lbf) and offers overload protection up to ten times the nominal force, ensuring reliability in demanding environments. This product is suitable for both horizontal and vertical mounting orientations, allowing flexibility in installation. The UMGZ100 utilizes dual bending beams and a full bridge circuit of strain gauges to deliver accurate tension readings with an accuracy class of ±0.5%. It operates effectively within a temperature range of -10 °C to +60 °C (14 °F to 140 °F) and has a measuring range of 30:1, making it ideal for applications with low web wrap angles and high roll weights. The electrical connection is facilitated through a male flange connector, ensuring straightforward integration into existing systems.
The UMGZ force measuring blocks are ruggedly constructed, accurate and very reliable. They are used in normal and dry ambient conditions.
|
Features |
Advantages |
| Overload protection, 10-times nominal measuring force | No recalibration required |
| Nominal forces of 0,5-100 kN | Nominal forces suitable for all uses |
| Stainless steel force sensors | Permanently corrosion-resistant |
| FMS USA, Inc. | |
|---|---|
| Product Category | Web Tension Sensors |
| Product Number | UMGZ100 |
| Product Name | Force Measuring Bearing Block |
| Tension Range | 112 to 4496 lbs (50.98 to 2039 kg) |