FMS USA, Inc. Force Measuring Journal AMGZ205.500

Description
The AMGZ Series sensors are designed as dead shaft sensors to allow easy roller change in continuous material processing applications. Features Advantages 10 times overload protection No recalibration required 20:1 force measuring range Wide measuring capability Nominal forces from 100 - 2250 N Sizes available for every application Stainless steel sensor, single bolt mounting Corrosion resistant, ultra-durable, user friendly
Datasheet
Description
The AMGZ Series sensors are designed as dead shaft sensors to allow easy roller change in continuous material processing applications. Features Advantages 10 times overload protection No recalibration required 20:1 force measuring range Wide measuring capability Nominal forces from 100 - 2250 N Sizes available for every application Stainless steel sensor, single bolt mounting Corrosion resistant, ultra-durable, user friendly
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Force Measuring Journal - AMGZ205.500 - FMS USA, Inc.
Hoffman Estates, IL, USA
Force Measuring Journal
AMGZ205.500
Force Measuring Journal AMGZ205.500
The AMGZ Series sensors are designed as dead shaft sensors to allow easy roller change in continuous material processing applications. Features Advantages 10 times overload protection No recalibration required 20:1 force measuring range Wide measuring capability Nominal forces from 100 - 2250 N Sizes available for every application Stainless steel sensor, single bolt mounting Corrosion resistant, ultra-durable, user friendly

The AMGZ Series sensors are designed as dead shaft sensors to allow easy roller change in continuous material processing applications.

Features

Advantages

10 times overload protectionNo recalibration required
20:1 force measuring rangeWide measuring capability
Nominal forces from 100 - 2250 NSizes available for every application
Stainless steel sensor, single bolt mountingCorrosion resistant, ultra-durable, user friendly
Supplier's Site Datasheet

Technical Specifications

  FMS USA, Inc.
Product Category Web Tension Sensors
Product Number AMGZ205.500
Product Name Force Measuring Journal
Tension Range 112 lbs (50.98 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Segmented Tension Roll transducer - STR™ - Dover Flexo Electronics, Inc.
Dover Flexo Electronics, Inc.
Specs
Tension Range 12 to 400 lbs (5.44 to 181 kg)
Width to be Measured 3 to 4 inch (76.2 to 102 mm)
Configuration Roller with Integrated Sensor
View Details
Force Measuring Bearing Block - UMGZ060 - FMS USA, Inc.
Specs
Tension Range 112 to 450 lbs (50.98 to 204 kg)
Accuracy 0.5000 ±% Full Scale
Mounting Pillow block or pillow block base
View Details
Tensiometer - EXAMO 300 F USB (230 V) - Leister USA
Specs
Tension Range ? to 899 lbs (? to 408 kg)
Configuration Roller with Integrated Sensor
Application "Live" Shaft Applications
View Details
Load Cell Roll Assembly -  - Montalvo Corporation
Montalvo Corporation
Specs
Configuration Roller with Integrated Sensor
Application "Live" Shaft Applications
Mounting Pillow block or pillow block base
View Details