FMS USA, Inc. Force Measuring Bearing LMGZ201

Description
The LMGZ series tension sensors offer the highest accuracy, reliability, and durability in the industry. The ultra flat sensor can be used in the most stringent space conditions. Features Advantages 20 times overload protection Recalibration is not required Accuracy class 0.3% Wide measuring capability at high resolution 50:1 force measuring range Wide measuring capability Stainless steel construction Corrosion resistant
Datasheet
Description
The LMGZ series tension sensors offer the highest accuracy, reliability, and durability in the industry. The ultra flat sensor can be used in the most stringent space conditions. Features Advantages 20 times overload protection Recalibration is not required Accuracy class 0.3% Wide measuring capability at high resolution 50:1 force measuring range Wide measuring capability Stainless steel construction Corrosion resistant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Force Measuring Bearing - LMGZ201 - FMS USA, Inc.
Hoffman Estates, IL, USA
Force Measuring Bearing
LMGZ201
Force Measuring Bearing LMGZ201
The LMGZ series tension sensors offer the highest accuracy, reliability, and durability in the industry. The ultra flat sensor can be used in the most stringent space conditions. Features Advantages 20 times overload protection Recalibration is not required Accuracy class 0.3% Wide measuring capability at high resolution 50:1 force measuring range Wide measuring capability Stainless steel construction Corrosion resistant

The LMGZ series tension sensors offer the highest accuracy, reliability, and durability in the industry. The ultra flat sensor can be used in the most stringent space conditions.

Features

Advantages

20 times overload protectionRecalibration is not required
Accuracy class 0.3%Wide measuring capability at high resolution
50:1 force measuring rangeWide measuring capability
Stainless steel constructionCorrosion resistant
Supplier's Site Datasheet

Technical Specifications

  FMS USA, Inc.
Product Category Web Tension Sensors
Product Number LMGZ201
Product Name Force Measuring Bearing
Tension Range 11.24 to 112 lbs (5.1 to 50.98 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Tensiometer - EXAMO 600 F USB (230 V) - Leister USA
Specs
Tension Range ? to 899 lbs (? to 408 kg)
Configuration Roller with Integrated Sensor
Application "Live" Shaft Applications
View Details
Force Measuring Roller - RMGZ832 - FMS USA, Inc.
Specs
Tension Range 450 lbs (204 kg)
Accuracy 0.5000 ±% Full Scale
Configuration Single Roller
View Details
TNT Tension Sensing Roll -  - Montalvo Corporation
Montalvo Corporation
Specs
Configuration Roller with Integrated Sensor
Application "Live" Shaft Applications
Mounting Through-hole or Stud Mount
View Details
Segmented Tension Roll transducer - STR™ - Dover Flexo Electronics, Inc.
Dover Flexo Electronics, Inc.
Specs
Tension Range 12 to 400 lbs (5.44 to 181 kg)
Width to be Measured 3 to 4 inch (76.2 to 102 mm)
Configuration Roller with Integrated Sensor
View Details