FMS USA, Inc. Force Measuring Roller RMGZ832

Description
FMS force measuring rollers of the RMGZ800 series are used to measure the tension in ropes, cables, wires and narrow web materials - made for higher forces and stability Features Advantages Medium to high tension force (100-8000 N) Wide material processing range 10 times overload protection Recalibration is not required 50:1 force measuring range Wide measuring capability Lifetime lubricated ball bearings No maintenance necessary
Datasheet
Description
FMS force measuring rollers of the RMGZ800 series are used to measure the tension in ropes, cables, wires and narrow web materials - made for higher forces and stability Features Advantages Medium to high tension force (100-8000 N) Wide material processing range 10 times overload protection Recalibration is not required 50:1 force measuring range Wide measuring capability Lifetime lubricated ball bearings No maintenance necessary
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Force Measuring Roller - RMGZ832 - FMS USA, Inc.
Hoffman Estates, IL, USA
Force Measuring Roller
RMGZ832
Force Measuring Roller RMGZ832
FMS force measuring rollers of the RMGZ800 series are used to measure the tension in ropes, cables, wires and narrow web materials - made for higher forces and stability Features Advantages Medium to high tension force (100-8000 N) Wide material processing range 10 times overload protection Recalibration is not required 50:1 force measuring range Wide measuring capability Lifetime lubricated ball bearings No maintenance necessary

FMS force measuring rollers of the RMGZ800 series are used to measure the tension in ropes, cables, wires and narrow web materials - made for higher forces and stability

Features

Advantages

Medium to high tension force (100-8000 N)Wide material processing range
10 times overload protectionRecalibration is not required
50:1 force measuring rangeWide measuring capability
Lifetime lubricated ball bearingsNo maintenance necessary
Supplier's Site Datasheet

Technical Specifications

  FMS USA, Inc.
Product Category Web Tension Sensors
Product Number RMGZ832
Product Name Force Measuring Roller
Tension Range 450 lbs (204 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Load Cell Roll Assembly -  - Montalvo Corporation
Montalvo Corporation
Specs
Configuration Roller with Integrated Sensor
Application "Live" Shaft Applications
Mounting Pillow block or pillow block base
View Details
Segmented Tension Roll transducer - STR™ - Dover Flexo Electronics, Inc.
Dover Flexo Electronics, Inc.
Specs
Tension Range 12 to 400 lbs (5.44 to 181 kg)
Width to be Measured 3 to 4 inch (76.2 to 102 mm)
Configuration Roller with Integrated Sensor
View Details
Force Measuring Bearing - LMGZ200 - FMS USA, Inc.
Specs
Tension Range 7.42 to 22.48 lbs (3.36 to 10.2 kg)
Accuracy 0.3000 ±% Full Scale
Application "Live" Shaft Applications
View Details
Manometer -  - Leister USA
Leister USA
Specs
Tension Range ? to 899 lbs (? to 408 kg)
Mounting Pillow block or pillow block base
Local Interface Digital Front Panel
View Details