Teledyne FLIR IIS Blackfly S Board Level Designed for Embedded Vision Systems BFS-U3-16S2M-BD2

Description
The FLIR Blackfly Board Level variants are high performance, machine vision, area scan cameras designed for embedding into tight spaces. Unlike many board level cameras, it boasts a rich feature set applied to the latest CMOS sensors; the same feature set as the cased version. It is ready for integration with proven compatibility with popular SBCs and SOMs. The Blackfly S board level models enable OEMs to develop smaller, lighter, and lower cost solutions with embedded system connectivity and rich features. Designed for integration in small spaces These models are ideal for mobile, handheld and desktop device integration with their 29 x 29 x 12 mm board level footprint, USB3 or GigE across FPC connection with latching connector , and low profile JST GPIO connector, and no fixed lens mount. High Performance Imaging It is rare for board level cameras to integrate the most advanced CMOS sensors and come with a full feature set. The Blackfly S board level variants integrate the latest Pregius global shutter CMOS image sensors for distortion free, high dynamic range image capture. They have the same rich feature set as the cased variants allowing both automatic and precise manual control over image capture and on-camera pre-processing. Embedded eco-system support Ideal of embedded systems, the entire Blackfly S camera family provides proven compatibility with popular SBCs and Operating Systems including desktop Windows and Linux on ARM, x64 and x86.
Request a Quote
Description
The FLIR Blackfly Board Level variants are high performance, machine vision, area scan cameras designed for embedding into tight spaces. Unlike many board level cameras, it boasts a rich feature set applied to the latest CMOS sensors; the same feature set as the cased version. It is ready for integration with proven compatibility with popular SBCs and SOMs. The Blackfly S board level models enable OEMs to develop smaller, lighter, and lower cost solutions with embedded system connectivity and rich features. Designed for integration in small spaces These models are ideal for mobile, handheld and desktop device integration with their 29 x 29 x 12 mm board level footprint, USB3 or GigE across FPC connection with latching connector , and low profile JST GPIO connector, and no fixed lens mount. High Performance Imaging It is rare for board level cameras to integrate the most advanced CMOS sensors and come with a full feature set. The Blackfly S board level variants integrate the latest Pregius global shutter CMOS image sensors for distortion free, high dynamic range image capture. They have the same rich feature set as the cased variants allowing both automatic and precise manual control over image capture and on-camera pre-processing. Embedded eco-system support Ideal of embedded systems, the entire Blackfly S camera family provides proven compatibility with popular SBCs and Operating Systems including desktop Windows and Linux on ARM, x64 and x86.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Blackfly S Board Level Designed for Embedded Vision Systems - BFS-U3-16S2M-BD2 - Teledyne FLIR IIS
Richmond, British Columbia, Canada
Blackfly S Board Level Designed for Embedded Vision Systems
BFS-U3-16S2M-BD2
Blackfly S Board Level Designed for Embedded Vision Systems BFS-U3-16S2M-BD2
The FLIR Blackfly Board Level variants are high performance, machine vision, area scan cameras designed for embedding into tight spaces. Unlike many board level cameras, it boasts a rich feature set applied to the latest CMOS sensors; the same feature set as the cased version. It is ready for integration with proven compatibility with popular SBCs and SOMs. The Blackfly S board level models enable OEMs to develop smaller, lighter, and lower cost solutions with embedded system connectivity and rich features. Designed for integration in small spaces These models are ideal for mobile, handheld and desktop device integration with their 29 x 29 x 12 mm board level footprint, USB3 or GigE across FPC connection with latching connector , and low profile JST GPIO connector, and no fixed lens mount. High Performance Imaging It is rare for board level cameras to integrate the most advanced CMOS sensors and come with a full feature set. The Blackfly S board level variants integrate the latest Pregius global shutter CMOS image sensors for distortion free, high dynamic range image capture. They have the same rich feature set as the cased variants allowing both automatic and precise manual control over image capture and on-camera pre-processing. Embedded eco-system support Ideal of embedded systems, the entire Blackfly S camera family provides proven compatibility with popular SBCs and Operating Systems including desktop Windows and Linux on ARM, x64 and x86.

The FLIR Blackfly Board Level variants are high performance, machine vision, area scan cameras designed for embedding into tight spaces. Unlike many board level cameras, it boasts a rich feature set applied to the latest CMOS sensors; the same feature set as the cased version. It is ready for integration with proven compatibility with popular SBCs and SOMs. The Blackfly S board level models enable OEMs to develop smaller, lighter, and lower cost solutions with embedded system connectivity and rich features.

  • Designed for integration in small spaces These models are ideal for mobile, handheld and desktop device integration with their 29 x 29 x 12 mm board level footprint, USB3 or GigE across FPC connection with latching connector , and low profile JST GPIO connector, and no fixed lens mount.
  • High Performance Imaging It is rare for board level cameras to integrate the most advanced CMOS sensors and come with a full feature set. The Blackfly S board level variants integrate the latest Pregius global shutter CMOS image sensors for distortion free, high dynamic range image capture. They have the same rich feature set as the cased variants allowing both automatic and precise manual control over image capture and on-camera pre-processing.
  • Embedded eco-system support Ideal of embedded systems, the entire Blackfly S camera family provides proven compatibility with popular SBCs and Operating Systems including desktop Windows and Linux on ARM, x64 and x86.
Supplier's Site

Technical Specifications

  Teledyne FLIR IIS
Product Category Vision Sensors
Product Number BFS-U3-16S2M-BD2
Product Name Blackfly S Board Level Designed for Embedded Vision Systems
Monochrome / Color Monochrome
Imaging Technology CMOS Camera
Format / Output USB; USB 3 Port
Horizontal Resolution 1080 lines
Vertical Resolution 1440 lines
Unlock Full Specs
to access all available technical data

Similar Products

Blackfly S GigE Light and Compact GigE Camera - BFS-PGE-04S2M-CS - Teledyne FLIR IIS
Specs
Monochrome / Color Monochrome
Imaging Technology CMOS Camera
Format / Output Ethernet; Gigabit Ethernet Port
View Details
2 suppliers
Dragonfly S USB3 Ultra Light and Compact - DR-U3-50Y2C-C1-CS - Teledyne FLIR IIS
Specs
Monochrome / Color Color
Imaging Technology CMOS Camera
Format / Output USB
View Details
Oryx 10GigE High Bandwith Image Transfer - ORX-10GS-32S4M-C - Teledyne FLIR IIS
Specs
Monochrome / Color Monochrome
Imaging Technology CMOS Camera
Format / Output Ethernet; 10GBASE–T Ethernet Port
View Details
Blackfly S Board Level Designed for Embedded Vision Systems - BFS-U3-16S2C-BD2 - Teledyne FLIR IIS
Specs
Monochrome / Color Color
Imaging Technology CMOS Camera
Format / Output USB; USB 3 Port
View Details