FLEXIM AMERICAS Corp. Ultrasonic Flow Meter for Explosion Hazard Areas FLUXUS® G800

Description
The Explosion-proof Expert The FLUXUS G800 is a gas flow meter for permanent installation in explosive atmospheres (ATEX (IEC) certified for Zone 1) The FLUXUS G800 is encased in a flameproof housing (NEMA 4X/ IP66) and can be operated by a magnet pen without opening the housing. The calibration data is automatically loaded by connecting the transducer to the transmitter, reducing the set-up times and providing precise, long-term stable results. The transducers are available for a wide range of inner pipe diameters (1/4 to 63 inches ), fluid temperatures (-40°F to 390°F) and are resistant to dust and humidity. The measurement is completely unaffected by gas density, viscosity and composition, temperature or pressure.
Description
The Explosion-proof Expert The FLUXUS G800 is a gas flow meter for permanent installation in explosive atmospheres (ATEX (IEC) certified for Zone 1) The FLUXUS G800 is encased in a flameproof housing (NEMA 4X/ IP66) and can be operated by a magnet pen without opening the housing. The calibration data is automatically loaded by connecting the transducer to the transmitter, reducing the set-up times and providing precise, long-term stable results. The transducers are available for a wide range of inner pipe diameters (1/4 to 63 inches ), fluid temperatures (-40°F to 390°F) and are resistant to dust and humidity. The measurement is completely unaffected by gas density, viscosity and composition, temperature or pressure.

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic Flow Meter for Explosion Hazard Areas - FLUXUS® G800 - FLEXIM AMERICAS Corp.
Edgewood, NY, USA
Ultrasonic Flow Meter for Explosion Hazard Areas
FLUXUS® G800
Ultrasonic Flow Meter for Explosion Hazard Areas FLUXUS® G800
The Explosion-proof Expert The FLUXUS G800 is a gas flow meter for permanent installation in explosive atmospheres (ATEX (IEC) certified for Zone 1) The FLUXUS G800 is encased in a flameproof housing (NEMA 4X/ IP66) and can be operated by a magnet pen without opening the housing. The calibration data is automatically loaded by connecting the transducer to the transmitter, reducing the set-up times and providing precise, long-term stable results. The transducers are available for a wide range of inner pipe diameters (1/4 to 63 inches ), fluid temperatures (-40°F to 390°F) and are resistant to dust and humidity. The measurement is completely unaffected by gas density, viscosity and composition, temperature or pressure.

The Explosion-proof Expert

The FLUXUS G800 is a gas flow meter for permanent installation in explosive atmospheres (ATEX (IEC) certified for Zone 1)

The FLUXUS G800 is encased in a flameproof housing (NEMA 4X/ IP66) and can be operated by a magnet pen without opening the housing.

The calibration data is automatically loaded by connecting the transducer to the transmitter, reducing the set-up times and providing precise, long-term stable results. The transducers are available for a wide range of inner pipe diameters (1/4 to 63 inches ), fluid temperatures (-40°F to 390°F) and are resistant to dust and humidity.

The measurement is completely unaffected by gas density, viscosity and composition, temperature or pressure.

Supplier's Site

Technical Specifications

  FLEXIM AMERICAS Corp.
Product Category Ultrasonic Transducers
Product Number FLUXUS® G800
Product Name Ultrasonic Flow Meter for Explosion Hazard Areas
Application General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Single Element Transducers -  - Danatronics Corporation
Danatronics Corporation
Specs
Application General Purpose; Flaw, Crack, Void and Inclusion Detectors; Material, Section or Wall Thickness
Features & Format Sliding Probe
View Details
Contact Transducer - A112S-RM - Evident Scientific
Specs
Application General Purpose
Transducer Style Contact
View Details
Rack Flow Meter for Liquids - FLUXUS® ADM 7907 - FLEXIM AMERICAS Corp.
Specs
Application General Purpose
View Details