FLEXIM AMERICAS Corp. Rack Gas Flow Meter FLUXUS® G709

Description
The permanent Gas flow meter G709 - The Rack Version The FLUXUS® G709 gas flow meter is designed for permanent installation in 19" rack systems, with 2 flow channels and a flexible configuration of various inputs and outputs. Internally identical to the G704 stationary gas flow meter, its non-intrusive measurement technology ensures a precise bi-directional, highly dynamic gas flow measurement. As all other FLUXUS flow meters, the G709 features an automatic loading of calibration data and transducer detection to reduce set-up times and to provide precise, long-term stable results. Transducers are available for a wide range of inner pipe diameters (1/4 to 63 inches ), dynamic gas temperatures (-40°F to 390°F) as well as hazardous areas and are resistant to dust and humidity. The measurement is unaffected by the gas density, viscosity and composition as well as dust, humidity, temperature or pressure. With its wide range of electrical inputs and outputs, the G709 gas flow meter can handle a variety of process parameters within gas flow metering applications.
Description
The permanent Gas flow meter G709 - The Rack Version The FLUXUS® G709 gas flow meter is designed for permanent installation in 19" rack systems, with 2 flow channels and a flexible configuration of various inputs and outputs. Internally identical to the G704 stationary gas flow meter, its non-intrusive measurement technology ensures a precise bi-directional, highly dynamic gas flow measurement. As all other FLUXUS flow meters, the G709 features an automatic loading of calibration data and transducer detection to reduce set-up times and to provide precise, long-term stable results. Transducers are available for a wide range of inner pipe diameters (1/4 to 63 inches ), dynamic gas temperatures (-40°F to 390°F) as well as hazardous areas and are resistant to dust and humidity. The measurement is unaffected by the gas density, viscosity and composition as well as dust, humidity, temperature or pressure. With its wide range of electrical inputs and outputs, the G709 gas flow meter can handle a variety of process parameters within gas flow metering applications.

Suppliers

Company
Product
Description
Supplier Links
Rack Gas Flow Meter - FLUXUS® G709 - FLEXIM AMERICAS Corp.
Edgewood, NY, USA
Rack Gas Flow Meter
FLUXUS® G709
Rack Gas Flow Meter FLUXUS® G709
The permanent Gas flow meter G709 - The Rack Version The FLUXUS® G709 gas flow meter is designed for permanent installation in 19" rack systems, with 2 flow channels and a flexible configuration of various inputs and outputs. Internally identical to the G704 stationary gas flow meter, its non-intrusive measurement technology ensures a precise bi-directional, highly dynamic gas flow measurement. As all other FLUXUS flow meters, the G709 features an automatic loading of calibration data and transducer detection to reduce set-up times and to provide precise, long-term stable results. Transducers are available for a wide range of inner pipe diameters (1/4 to 63 inches ), dynamic gas temperatures (-40°F to 390°F) as well as hazardous areas and are resistant to dust and humidity. The measurement is unaffected by the gas density, viscosity and composition as well as dust, humidity, temperature or pressure. With its wide range of electrical inputs and outputs, the G709 gas flow meter can handle a variety of process parameters within gas flow metering applications.

The permanent Gas flow meter G709 - The Rack Version

The FLUXUS® G709 gas flow meter is designed for permanent installation in 19" rack systems, with 2 flow channels and a flexible configuration of various inputs and outputs.

Internally identical to the G704 stationary gas flow meter, its non-intrusive measurement technology ensures a precise bi-directional, highly dynamic gas flow measurement. As all other FLUXUS flow meters, the G709 features an automatic loading of calibration data and transducer detection to reduce set-up times and to provide precise, long-term stable results.

Transducers are available for a wide range of inner pipe diameters (1/4 to 63 inches ), dynamic gas temperatures (-40°F to 390°F) as well as hazardous areas and are resistant to dust and humidity.
The measurement is unaffected by the gas density, viscosity and composition as well as dust, humidity, temperature or pressure.

With its wide range of electrical inputs and outputs, the G709 gas flow meter can handle a variety of process parameters within gas flow metering applications.

Supplier's Site

Technical Specifications

  FLEXIM AMERICAS Corp.
Product Category Ultrasonic Transducers
Product Number FLUXUS® G709
Product Name Rack Gas Flow Meter
Application General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Single Element Transducers -  - Danatronics Corporation
Danatronics Corporation
Specs
Application General Purpose; Flaw, Crack, Void and Inclusion Detectors; Material, Section or Wall Thickness
Features & Format Sliding Probe
View Details
Angle Beam Probe - 2.25L128-I3 - Evident Scientific
Specs
Transducer Style Array; Immersible
View Details
Stationary Gas Flow Meter - FLUXUS® G704 - FLEXIM AMERICAS Corp.
Specs
Application General Purpose
View Details