FLEXIM AMERICAS Corp. Portable Flow Measurement in Hazardous Areas FLUXUS® F608

Description
The new FLUXUS F608 is based on the widely used, highly reliable and versatile F601, but has been specifically engineered for its use within hazardous areas and is covered by an ATEX certification. Thus, users are not anymore obliged to obtain a Hot Work Permit, making the access to ATEX Zones much easier and less time consuming. The extremely resistant carbon fibre housing, together with the rugged transducer design, ensures a high impact protection as well as resistance against oil, water and many other liquids. The F608 shares the same efficient battery management as the F601, offering over 14 hrs. of remote measurement time. Moreover, the measurement system can be fully set-up in less than five minutes due to the intuitive user guidance and the automatic transducer recognition. Its application range is unrivalled - from pipes as small as 0.4 up to 255 inches inner diameter and temperatures ranging from -40°F to 392°F (with the WaveInjector solution even from -256°F to 750°F).
Description
The new FLUXUS F608 is based on the widely used, highly reliable and versatile F601, but has been specifically engineered for its use within hazardous areas and is covered by an ATEX certification. Thus, users are not anymore obliged to obtain a Hot Work Permit, making the access to ATEX Zones much easier and less time consuming. The extremely resistant carbon fibre housing, together with the rugged transducer design, ensures a high impact protection as well as resistance against oil, water and many other liquids. The F608 shares the same efficient battery management as the F601, offering over 14 hrs. of remote measurement time. Moreover, the measurement system can be fully set-up in less than five minutes due to the intuitive user guidance and the automatic transducer recognition. Its application range is unrivalled - from pipes as small as 0.4 up to 255 inches inner diameter and temperatures ranging from -40°F to 392°F (with the WaveInjector solution even from -256°F to 750°F).

Suppliers

Company
Product
Description
Supplier Links
Portable Flow Measurement in Hazardous Areas - FLUXUS® F608 - FLEXIM AMERICAS Corp.
Edgewood, NY, USA
Portable Flow Measurement in Hazardous Areas
FLUXUS® F608
Portable Flow Measurement in Hazardous Areas FLUXUS® F608
The new FLUXUS F608 is based on the widely used, highly reliable and versatile F601, but has been specifically engineered for its use within hazardous areas and is covered by an ATEX certification. Thus, users are not anymore obliged to obtain a Hot Work Permit, making the access to ATEX Zones much easier and less time consuming. The extremely resistant carbon fibre housing, together with the rugged transducer design, ensures a high impact protection as well as resistance against oil, water and many other liquids. The F608 shares the same efficient battery management as the F601, offering over 14 hrs. of remote measurement time. Moreover, the measurement system can be fully set-up in less than five minutes due to the intuitive user guidance and the automatic transducer recognition. Its application range is unrivalled - from pipes as small as 0.4 up to 255 inches inner diameter and temperatures ranging from -40°F to 392°F (with the WaveInjector solution even from -256°F to 750°F).

The new FLUXUS F608 is based on the widely used, highly reliable and versatile F601, but has been specifically engineered for its use within hazardous areas and is covered by an ATEX certification.

Thus, users are not anymore obliged to obtain a Hot Work Permit, making the access to ATEX Zones much easier and less time consuming.

The extremely resistant carbon fibre housing, together with the rugged transducer design, ensures a high impact protection as well as resistance against oil, water and many other liquids. The F608 shares the same efficient battery management as the F601, offering over 14 hrs. of remote measurement time.

Moreover, the measurement system can be fully set-up in less than five minutes due to the intuitive user guidance and the automatic transducer recognition. Its application range is unrivalled - from pipes as small as 0.4 up to 255 inches inner diameter and temperatures ranging from -40°F to 392°F (with the WaveInjector solution even from -256°F to 750°F).

Supplier's Site

Technical Specifications

  FLEXIM AMERICAS Corp.
Product Category Ultrasonic Transducers
Product Number FLUXUS® F608
Product Name Portable Flow Measurement in Hazardous Areas
Application General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

CentralScan™ Composite Transducer - C383-SU - Evident Scientific
Specs
Application Material, Section or Wall Thickness
Transducer Style Immersible
View Details
10 MHz Magnetic Transducer - 56008 - Norbar Torque Tools, Inc.
Norbar Torque Tools, Inc.
Specs
Application General Purpose
Transducer Style Contact
View Details
Ultrasonic Air Transducers - TR-2436 - Massa Products Corporation
Massa Products Corporation
Specs
Transducer Style Immersible
View Details
Stationary Gas Flow Meter - FLUXUS® G704 - FLEXIM AMERICAS Corp.
Specs
Application General Purpose
View Details