FLEXIM AMERICAS Corp. Offshore Flow Meter for Liquids FLUXUS® ADM 8127

Description
The ultrasonic flow meter FLUXUS® ADM 8127 has been specifically designed for Offshore and Mining applications The ADM 8127 flow meter's housing is made entirely of Stainless Steel. It is permanently seawater and seaspray-proof and ATEX approved for use in explosive hazard zones 1 and 2. All electronic components are in a flameproof enclosure.The terminals and terminal boxes are designed with protection type Ex-e "increased safety". The flowmeter can be equipped with various outputs to be used for process control and is operated easily by a magnetic pen without having to open the casing. Features: Ultrasonic flowmeter with 1 or 2 flow channels and ATEX approval for Zone 1 & 2 Installation and operation without having to open the enclosure Rugged, seawater-proof Field-enclosure; Terminal boxes Ex-e Installation without process shut-down during plant operations Low Lifecycle costs Stable and reliable measurement results even under difficult conditions thanks to an unique signalprocessing Flexible configurable Outputs Extended status informations Stainless steel, Offshore-proof mounting fixture (PermaLok Track) and Ex-d cable connections Measurement at up to 750°F hot pipes by using the patented WaveInjector Solution
Description
The ultrasonic flow meter FLUXUS® ADM 8127 has been specifically designed for Offshore and Mining applications The ADM 8127 flow meter's housing is made entirely of Stainless Steel. It is permanently seawater and seaspray-proof and ATEX approved for use in explosive hazard zones 1 and 2. All electronic components are in a flameproof enclosure.The terminals and terminal boxes are designed with protection type Ex-e "increased safety". The flowmeter can be equipped with various outputs to be used for process control and is operated easily by a magnetic pen without having to open the casing. Features: Ultrasonic flowmeter with 1 or 2 flow channels and ATEX approval for Zone 1 & 2 Installation and operation without having to open the enclosure Rugged, seawater-proof Field-enclosure; Terminal boxes Ex-e Installation without process shut-down during plant operations Low Lifecycle costs Stable and reliable measurement results even under difficult conditions thanks to an unique signalprocessing Flexible configurable Outputs Extended status informations Stainless steel, Offshore-proof mounting fixture (PermaLok Track) and Ex-d cable connections Measurement at up to 750°F hot pipes by using the patented WaveInjector Solution

Suppliers

Company
Product
Description
Supplier Links
Offshore Flow Meter for Liquids - FLUXUS® ADM 8127 - FLEXIM AMERICAS Corp.
Edgewood, NY, USA
Offshore Flow Meter for Liquids
FLUXUS® ADM 8127
Offshore Flow Meter for Liquids FLUXUS® ADM 8127
The ultrasonic flow meter FLUXUS® ADM 8127 has been specifically designed for Offshore and Mining applications The ADM 8127 flow meter's housing is made entirely of Stainless Steel. It is permanently seawater and seaspray-proof and ATEX approved for use in explosive hazard zones 1 and 2. All electronic components are in a flameproof enclosure.The terminals and terminal boxes are designed with protection type Ex-e "increased safety". The flowmeter can be equipped with various outputs to be used for process control and is operated easily by a magnetic pen without having to open the casing. Features: Ultrasonic flowmeter with 1 or 2 flow channels and ATEX approval for Zone 1 & 2 Installation and operation without having to open the enclosure Rugged, seawater-proof Field-enclosure; Terminal boxes Ex-e Installation without process shut-down during plant operations Low Lifecycle costs Stable and reliable measurement results even under difficult conditions thanks to an unique signalprocessing Flexible configurable Outputs Extended status informations Stainless steel, Offshore-proof mounting fixture (PermaLok Track) and Ex-d cable connections Measurement at up to 750°F hot pipes by using the patented WaveInjector Solution

The ultrasonic flow meter FLUXUS® ADM 8127 has been specifically designed for Offshore and Mining applications

The ADM 8127 flow meter's housing is made entirely of Stainless Steel. It is permanently seawater and seaspray-proof and ATEX approved for use in explosive hazard zones 1 and 2.

All electronic components are in a flameproof enclosure.The terminals and terminal boxes are designed with protection type Ex-e "increased safety".

The flowmeter can be equipped with various outputs to be used for process control and is operated easily by a magnetic pen without having to open the casing.

Features:

  • Ultrasonic flowmeter with 1 or 2 flow channels and ATEX approval for Zone 1 & 2
  • Installation and operation without having to open the enclosure
  • Rugged, seawater-proof Field-enclosure; Terminal boxes Ex-e
  • Installation without process shut-down during plant operations
  • Low Lifecycle costs
  • Stable and reliable measurement results even under difficult conditions thanks to an unique signalprocessing
  • Flexible configurable Outputs
  • Extended status informations
  • Stainless steel, Offshore-proof mounting fixture (PermaLok Track) and Ex-d cable connections
  • Measurement at up to 750°F hot pipes by using the patented WaveInjector Solution
Supplier's Site

Technical Specifications

  FLEXIM AMERICAS Corp.
Product Category Ultrasonic Transducers
Product Number FLUXUS® ADM 8127
Product Name Offshore Flow Meter for Liquids
Application General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Single Element Transducers -  - Danatronics Corporation
Danatronics Corporation
Specs
Application General Purpose; Flaw, Crack, Void and Inclusion Detectors; Material, Section or Wall Thickness
Features & Format Sliding Probe
View Details
Contact Transducer - V180-RB - Evident Scientific
Specs
Application General Purpose
Transducer Style Contact
View Details
Portable Flow Meter for Gases in Hazardous Areas - FLUXUS® G608 - FLEXIM AMERICAS Corp.
Specs
Application General Purpose
View Details