FKN Systek, Inc. C Series 96 Pin Extender Card C-2000-C96

Description
Part# C-2000-C96- Standard 96 pin C series signal connectors at each end of this extender card bring the circuit paths from inside the card cage to the female connector on the outside. 96 clip-on test loops are available for trouble shooting and product development. Cards are available with and without ejector handles and card guides.
Description
Part# C-2000-C96- Standard 96 pin C series signal connectors at each end of this extender card bring the circuit paths from inside the card cage to the female connector on the outside. 96 clip-on test loops are available for trouble shooting and product development. Cards are available with and without ejector handles and card guides.

Suppliers

Company
Product
Description
Supplier Links
C Series 96 Pin Extender Card - C-2000-C96 - FKN Systek, Inc.
Millis, MA, USA
C Series 96 Pin Extender Card
C-2000-C96
C Series 96 Pin Extender Card C-2000-C96
Part# C-2000-C96- Standard 96 pin C series signal connectors at each end of this extender card bring the circuit paths from inside the card cage to the female connector on the outside. 96 clip-on test loops are available for trouble shooting and product development. Cards are available with and without ejector handles and card guides.

Part# C-2000-C96- Standard 96 pin C series signal connectors at each end of this extender card bring the circuit paths from inside the card cage to the female connector on the outside. 96 clip-on test loops are available for trouble shooting and product development. Cards are available with and without ejector handles and card guides.

Supplier's Site

Technical Specifications

  FKN Systek, Inc.
Product Category VME, VPX, and VXI Extenders
Product Number C-2000-C96
Product Name C Series 96 Pin Extender Card
Unlock Full Specs
to access all available technical data

Similar Products

Vector Electronics & Technology, Inc.
Specs
Extender Type Form Factor Extender
Extender Height 3U
Extender Length 310mm
View Details
F24/H7 Extender Card - C-2000-F24/H7 - FKN Systek, Inc.
Specs
Extender Height 6U (optional feature); 9U (optional feature)
View Details
Vector Electronics & Technology, Inc.
Specs
Extender Type Form Factor Extender
Extender Height 3U
Extender Length 310mm
View Details