FIPA Inc. Bellows Vacuum Cups with Special Connection for Standard Packaging Machines SV-SB

Description
The packaging industry represents a special challenge for vacuum cups. FIPA bellows vacuum cups with special connection for common packaging machines enable incredibly smooth product handling. The suction cups compress slight when touching down. The selection includes models with 1.5 and 2.5 bellows made of the natural rubber (NR) and FDA-compliant silicone (SI) materials. SV-SB series bellows vacuum cups are available in the diameters 16, 30 and 40 mm.
Description
The packaging industry represents a special challenge for vacuum cups. FIPA bellows vacuum cups with special connection for common packaging machines enable incredibly smooth product handling. The suction cups compress slight when touching down. The selection includes models with 1.5 and 2.5 bellows made of the natural rubber (NR) and FDA-compliant silicone (SI) materials. SV-SB series bellows vacuum cups are available in the diameters 16, 30 and 40 mm.

Suppliers

Company
Product
Description
Supplier Links
Bellows Vacuum Cups with Special Connection for Standard Packaging Machines - SV-SB - FIPA Inc.
Durham, NC, United States
Bellows Vacuum Cups with Special Connection for Standard Packaging Machines
SV-SB
Bellows Vacuum Cups with Special Connection for Standard Packaging Machines SV-SB
The packaging industry represents a special challenge for vacuum cups. FIPA bellows vacuum cups with special connection for common packaging machines enable incredibly smooth product handling. The suction cups compress slight when touching down. The selection includes models with 1.5 and 2.5 bellows made of the natural rubber (NR) and FDA-compliant silicone (SI) materials. SV-SB series bellows vacuum cups are available in the diameters 16, 30 and 40 mm.

The packaging industry represents a special challenge for vacuum cups. FIPA bellows vacuum cups with special connection for common packaging machines enable incredibly smooth product handling. The suction cups compress slight when touching down. The selection includes models with 1.5 and 2.5 bellows made of the natural rubber (NR) and FDA-compliant silicone (SI) materials. SV-SB series bellows vacuum cups are available in the diameters 16, 30 and 40 mm.

Supplier's Site

Technical Specifications

  FIPA Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number SV-SB
Product Name Bellows Vacuum Cups with Special Connection for Standard Packaging Machines
Type Bellows
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - VAS-15-1/8-SI-B - Festo Corporation
Specs
Type Flat
Diameter / Max. Size 15 mm (0.5906 inch)
Material VMQ (silicone)
View Details
Pneumatic Suction Cups - 7036223 - RS Components, Ltd.
Specs
Type Flat; Flat
Diameter / Max. Size 50 mm (1.97 inch)
Material Chloroprene rubber
View Details
High Temperature HNBR Oval Cups - SKH-O - FIPA Inc.
Specs
Type Oval
Diameter / Max. Size 4.3 to 44 mm (0.1693 to 1.73 inch)
Stroke 0.5000 to 3 mm (0.0197 to 0.1181 inch)
View Details
Vinyl Vacuum Cups - VC149 - Vac3 Cubes
Specs
Type Standard
Diameter / Max. Size 20.5 mm (0.8071 inch)
Material Vinyl
View Details