FIPA Inc. High Temperature HNBR Oval Cups SKH-O

Description
The handling of hot injection moulding parts poses a special challenge for vacuum grippers. Injection moulding parts are often extremely delicate. In order to maintain production tolerances and allow for future painting or coating, the removal of parts from the injection moulding machine must be deformation-free and low-marking. The gripper material must, therefore, be free of PWIS and mould release. Since parts often have a narrow width and complex shape, oval vacuum cups need to be small enough to gently touch down even in ribbing. All of these requirements of the plastics industry are best fulfilled with FIPA SKT-O / SKH-O series temperature-resistan t Thermalon® or HNBR oval vacuum cups. These oval suction cups can be used intemperatures up to 160 °C. The FIPA range covers common sizes ranging from 4x2 mm to 45x115 mm.
Description
The handling of hot injection moulding parts poses a special challenge for vacuum grippers. Injection moulding parts are often extremely delicate. In order to maintain production tolerances and allow for future painting or coating, the removal of parts from the injection moulding machine must be deformation-free and low-marking. The gripper material must, therefore, be free of PWIS and mould release. Since parts often have a narrow width and complex shape, oval vacuum cups need to be small enough to gently touch down even in ribbing. All of these requirements of the plastics industry are best fulfilled with FIPA SKT-O / SKH-O series temperature-resistan t Thermalon® or HNBR oval vacuum cups. These oval suction cups can be used intemperatures up to 160 °C. The FIPA range covers common sizes ranging from 4x2 mm to 45x115 mm.

Suppliers

Company
Product
Description
Supplier Links
High Temperature HNBR Oval Cups - SKH-O - FIPA Inc.
Durham, NC, United States
High Temperature HNBR Oval Cups
SKH-O
High Temperature HNBR Oval Cups SKH-O
The handling of hot injection moulding parts poses a special challenge for vacuum grippers. Injection moulding parts are often extremely delicate. In order to maintain production tolerances and allow for future painting or coating, the removal of parts from the injection moulding machine must be deformation-free and low-marking. The gripper material must, therefore, be free of PWIS and mould release. Since parts often have a narrow width and complex shape, oval vacuum cups need to be small enough to gently touch down even in ribbing. All of these requirements of the plastics industry are best fulfilled with FIPA SKT-O / SKH-O series temperature-resistan t Thermalon® or HNBR oval vacuum cups. These oval suction cups can be used intemperatures up to 160 °C. The FIPA range covers common sizes ranging from 4x2 mm to 45x115 mm.

The handling of hot injection moulding parts poses a special challenge for vacuum grippers. Injection moulding parts are often extremely delicate. In order to maintain production tolerances and allow for future painting or coating, the removal of parts from the injection moulding machine must be deformation-free and low-marking. The gripper material must, therefore, be free of PWIS and mould release. Since parts often have a narrow width and complex shape, oval vacuum cups need to be small enough to gently touch down even in ribbing.

All of these requirements of the plastics industry are best fulfilled with FIPA SKT-O / SKH-O series temperature-resistant Thermalon® or HNBR oval vacuum cups. These oval suction cups can be used intemperatures up to 160 °C. The FIPA range covers common sizes ranging from 4x2 mm to 45x115 mm.

Supplier's Site

Technical Specifications

  FIPA Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number SKH-O
Product Name High Temperature HNBR Oval Cups
Type Oval
Diameter / Max. Size 4.3 to 44 mm (0.1693 to 1.73 inch)
Stroke 0.5000 to 3 mm (0.0197 to 0.1181 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - ESS-40-BT-M10 - Festo Corporation
Specs
Type Bellows
Diameter / Max. Size 40 mm (1.57 inch)
Material Vulkollan®
View Details
Pneumatic Suction Cups - 2022716 - RS Components, Ltd.
Specs
Diameter / Max. Size 4 mm (0.1575 inch)
Material Pur
View Details
Bellows Vacuum Cups, 1.5 Bellows - SBF-A - FIPA Inc.
Specs
Type Bellows
Diameter / Max. Size 10 to 80 mm (0.3937 to 3.15 inch)
Stroke 4 to 10 mm (0.1575 to 0.3937 inch)
View Details
Vacuum Cups - Style MHD - Metal Reinforced Type - Seal Science, Inc.
Specs
Type Flat
Diameter / Max. Size 7.4 mm (0.2913 inch)
Material Polyurethane / Urethane; Silicone Rubber; Vinyl
View Details