FIPA Inc. High Temperature Thermalon® Bellows Cups, 2.5 Folds SKT-B2

Description
With the aid of temperature-resistan t bellows vacuum cups, robots are able to extract hot plastic parts from the injection mould. Since most of these parts are still painted or coated, only bellows vacuum cups that are low-marking, free of paint wetting impairment substances (PMS) or mould release, and made of materials such as Thermalon® or HNBR may be used. FIPA bellows vacuum cups made of Thermalon® (series SKT-B1 with 1.5 bellows, series SKT-B2 with 2.5 bellows) and HNBR (series SKH-B1 with 1.5 bellows , series SKH-B2 with 2.5 bellows) are heat-resistant up to 160° C. The bellow is able to compensate height and angle differences between the vacuum cup and plastic part – perfect for gripping uneven or slightly curved injection moulded plastic parts.
Description
With the aid of temperature-resistan t bellows vacuum cups, robots are able to extract hot plastic parts from the injection mould. Since most of these parts are still painted or coated, only bellows vacuum cups that are low-marking, free of paint wetting impairment substances (PMS) or mould release, and made of materials such as Thermalon® or HNBR may be used. FIPA bellows vacuum cups made of Thermalon® (series SKT-B1 with 1.5 bellows, series SKT-B2 with 2.5 bellows) and HNBR (series SKH-B1 with 1.5 bellows , series SKH-B2 with 2.5 bellows) are heat-resistant up to 160° C. The bellow is able to compensate height and angle differences between the vacuum cup and plastic part – perfect for gripping uneven or slightly curved injection moulded plastic parts.

Suppliers

Company
Product
Description
Supplier Links
High Temperature Thermalon® Bellows Cups, 2.5 Folds - SKT-B2 - FIPA Inc.
Durham, NC, United States
High Temperature Thermalon® Bellows Cups, 2.5 Folds
SKT-B2
High Temperature Thermalon® Bellows Cups, 2.5 Folds SKT-B2
With the aid of temperature-resistan t bellows vacuum cups, robots are able to extract hot plastic parts from the injection mould. Since most of these parts are still painted or coated, only bellows vacuum cups that are low-marking, free of paint wetting impairment substances (PMS) or mould release, and made of materials such as Thermalon® or HNBR may be used. FIPA bellows vacuum cups made of Thermalon® (series SKT-B1 with 1.5 bellows, series SKT-B2 with 2.5 bellows) and HNBR (series SKH-B1 with 1.5 bellows , series SKH-B2 with 2.5 bellows) are heat-resistant up to 160° C. The bellow is able to compensate height and angle differences between the vacuum cup and plastic part – perfect for gripping uneven or slightly curved injection moulded plastic parts.

With the aid of temperature-resistant bellows vacuum cups, robots are able to extract hot plastic parts from the injection mould. Since most of these parts are still painted or coated, only bellows vacuum cups that are low-marking, free of paint wetting impairment substances (PMS) or mould release, and made of materials such as Thermalon® or HNBR may be used.

FIPA bellows vacuum cups made of Thermalon® (series SKT-B1 with 1.5 bellows, series SKT-B2 with 2.5 bellows) and HNBR (series SKH-B1 with 1.5 bellows , series SKH-B2 with 2.5 bellows) are heat-resistant up to 160° C. The bellow is able to compensate height and angle differences between the vacuum cup and plastic part – perfect for gripping uneven or slightly curved injection moulded plastic parts.

Supplier's Site

Technical Specifications

  FIPA Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number SKT-B2
Product Name High Temperature Thermalon® Bellows Cups, 2.5 Folds
Type Bellows
Diameter / Max. Size 5.5 to 62 mm (0.2165 to 2.44 inch)
Stroke 3 to 31 mm (0.1181 to 1.22 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup holder - ESH-HE-2-M5 - Festo Corporation
Specs
Style Other
Description M5
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
Pneumatic Suction Cups - 2038252 - RS Components, Ltd.
Specs
Material Nbr
Port Top
View Details
Vacuum Cups for Chocolates - SL-PF - FIPA Inc.
Specs
Type Flat
Diameter / Max. Size 18 to 22 mm (0.7087 to 0.8661 inch)
Stroke 2.4 to 5 mm (0.0945 to 0.1969 inch)
View Details
Flat Style Vacuum Cups - F150W NBR - Vac3 Cubes
Specs
Type Flat
Diameter / Max. Size 151 mm (5.94 inch)
Material Nitrile (NBR)
View Details